EN
  • EN
  • DE

R1004

Part No R1004
Manufacturer REED Instruments
Catalog Test, Measurement Accessories
Description 4PH BUFFER POUCHES, 20-PACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Test and Measurement Accessories
Mfr REED Instruments
Package Retail Package
Product Status Active
Type Specialized
Accessory Type Buffer Powder
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 3822.90.0000
Win Source Part Number 931193-R1004
Ultra Librarian 3D Model Ultra Librarian R1004 CAD Model

Description

The Buffer Powder (Part Number: 931193-R1004) is a specialized accessory used in the field of test and measurement. It is designed for use with various test and measurement accessories, providing a buffer solution for accurate readings.

  • Accessory Type: Test and Measurement Accessories
  • Accessory: Buffer Solution
  • Packaging: Retail
  • Manufacturer: REED Instruments
  • Standard Package: 1 piece
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

TPI (Test Products Int)
RUBBER BOOT WITH TILT STAND
Lowest to $0.1617
Staco Energy Products Company
VARIAC BRUSH 2510 J901
Need more? Email Us
Staco Energy Products Company
TRANSFRMR BRUSH ASSEMBLY
Need more? Email Us
NI
SBRIO-9651 SYSTEM ON MODULE, PRO
Need more? Email Us
3M
LOCATOR CARRYING BAG
Need more? Email Us
TE Connectivity
AMPLIFIER EU POWER SUPPLY PLUG
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
3M
DYNA-COUPLER 3-INCH
Lowest to $0.8732
TPI (Test Products Int)
5.5" GAS VALVE PRESSURE ADAPTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess