The DB105S-T-S-V50 is a single-phase bridge rectifier manufactured by Rectron Semiconductor. It is designed to convert alternating current (AC) to direct current (DC). Bridge rectifiers are commonly used in power supplies and other electronic circuits.
Applications
- Power supplies for electronic devices
- Battery chargers
- AC to DC converters
- Industrial automation equipment
- LED lighting systems
Features
- Single-Phase Bridge Rectifier: Converts AC to DC voltage.
- High Surge Current Capability: Can withstand large inrush currents.
- Low Forward Voltage Drop: Minimizes power loss during rectification.
- High Reliability: Ensures long-term stable operation.
- Compact Size: Allows for space-saving design.
- RoHS Compliant: Environmentally friendly.
Benefits
- Efficient AC to DC Conversion: Provides a stable DC output voltage.
- Protection Against Overloads: High surge current capability protects the rectifier from damage.
- Reduced Power Consumption: Low forward voltage drop improves efficiency.
- Long Service Life: High reliability ensures continuous operation.
- Easy Integration: Simple design simplifies circuit implementation.
Additional Details
The DB105S-T-S-V50 is typically available in a DB-S package. The specific voltage and current ratings can be found in the manufacturer's datasheet. The 'S' in the part number usually indicates a surface mount package. The V50 probably refers to a specific voltage rating; consult the datasheet for precise specifications. When using this rectifier, ensure adequate heat sinking is provided to prevent overheating, especially at higher current levels. Also, follow the recommended soldering practices to ensure proper connection and avoid damaging the device during assembly.