EN
  • EN
  • DE

RAC02-05SE/277

Part No RAC02-05SE/277
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 2W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 51 Weeks
Features Enclosed AC DC Converters 1 Uitgang 5V - - - 400mA 85 ~ 305 VAC Input
Manufacturer Recom Power
Series POWERLINE RAC02-SE/277 (2W)
Package Tube
Operating Temperature Range -40°C ~ 85°C (With Derating)
Mounting Through Hole
Package 4-DIP Module
Family Name RAC02-05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6001
Other Part Number 20001000, 945-2278-5, RAC0205SE277
Quantity per package 22
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891161-RAC02-05SE/277
Ultra Librarian 3D Model Ultra Librarian RAC02-05SE/277 CAD Model

Description

The Recom Power POWERLINE RAC02-SE/277 (2W) is an enclosed AC DC converter with 1 output.

  • Output: 5V and 400mA
  • Operating Temperature: -40°C ~ 85°C (With Derating)
  • Input: 85 ~ 305 VAC
  • Package: 4-DIP Module
  • Mounting: through hole
  • Family: RAC02-05
  • Category: Power Supplies - Board Mount
  • ECCN: EAR99
  • Popularity: high
  • Supply and Demand: limited with a quantity per package of 22
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 51 weeks
  • REACH Status: REACH Unaffected
  • HTSUS: 8504.40.6001
  • Other part numbers: 20001000, 945-2278-5, RAC0205SE277

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess