EN
  • EN
  • DE

RTS5801-GR

Part No RTS5801-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303054-RTS5801-GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTS5801-GR CAD Model

Description

The Realtek RTS5801-GR is a highly integrated single-chip USB 3.0 flash memory card reader controller. It's designed to provide a cost-effective and high-performance solution for various card reader applications. It supports multiple memory card formats, making it versatile for a wide range of consumer and industrial uses.

Applications

  • External Card Readers: Used in external USB card readers for desktops and laptops.
  • Embedded Systems: Integrated into embedded systems requiring memory card access.
  • Mobile Devices: Potentially used in docks or hubs for mobile devices needing card reading functionality.
  • Industrial Equipment: Employed in industrial equipment for data logging and storage.

Features

  • USB 3.0 Interface: Supports high-speed data transfer rates via USB 3.0.
  • Multi-Card Support: Compatible with various memory card formats such as SD, microSD, MMC, and others.
  • Integrated Controller: Single-chip solution reduces BOM cost and simplifies design.
  • Low Power Consumption: Designed for power efficiency, suitable for portable applications.
  • Advanced Error Correction: Implements error correction codes (ECC) to ensure data integrity.
  • Firmware Upgradability: Allows for firmware updates to support new card formats or improve performance.

Benefits

  • High-Speed Data Transfer: Enables fast data transfer between memory cards and host devices.
  • Wide Compatibility: Supports a broad range of memory card types, offering versatility.
  • Cost-Effective Solution: Integrated design reduces component count and overall system cost.
  • Reliable Performance: ECC and other features ensure data integrity and reliable operation.
  • Easy Integration: Simplified design facilitates easy integration into various systems.

Additional Details

The RTS5801-GR typically supports Secure Digital (SD), MultiMediaCard (MMC), and their various sub-formats like SDHC, SDXC, and eMMC. The controller is designed to be compliant with the USB Mass Storage Class specification, allowing for seamless integration with various operating systems without the need for custom drivers. Power consumption is optimized for portable devices, with various power-saving modes to minimize battery drain. Specific technical specifications, such as the maximum data transfer rate and supported card capacities, will vary depending on the implementation and firmware version. The device often includes built-in security features for protecting data stored on the memory cards.

You May Also Be Interested in

Yamaha
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223
Coilcraft
Lowest to $1.3063
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess