EN
  • EN
  • DE

RTS5219-GR

Part No RTS5219-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303040-RTS5219-GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTS5219-GR CAD Model

Description

The Realtek RTS5219-GR is a USB card reader controller, likely supporting multiple memory card formats. The '-GR' suffix likely indicates a specific package type or RoHS compliance. As a USB card reader controller, it handles the communication between the connected memory card and the host computer via the USB interface.

Applications

  • USB Card Readers: Employed in various USB card reader devices, allowing computers to read and write data to memory cards.
  • Embedded Systems: Can be integrated into embedded systems requiring memory card support, such as industrial controllers or data logging equipment.
  • Consumer Electronics: Potentially used in some consumer electronic devices like digital cameras or portable media players to provide card reader functionality.
  • Point of Sale (POS) Terminals: Found in POS terminals for processing transactions via memory cards or for data storage.

Features

  • USB 2.0 High-Speed Interface: Supports data transfer rates up to 480 Mbps, enabling fast data transfer.
  • Multiple Card Format Support: Compatible with various memory card formats such as SD, MMC, MS, and others.
  • Integrated Microcontroller: Incorporates a microcontroller to manage card reader operations and USB communication.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for portable applications.
  • Compact Package: Available in a compact package to facilitate easy integration into different devices.
  • RoHS Compliant: The '-GR' likely indicates compliance with RoHS standards, reducing environmental impact.

Benefits

  • Fast Data Transfer: The USB 2.0 interface allows for rapid data transfer between the memory card and the host system.
  • Versatile Card Compatibility: Supports a wide range of memory card formats, offering flexibility for users.
  • Easy Integration: The integrated design simplifies the process of adding card reader functionality to various devices.
  • Energy Efficient: Low power consumption helps to extend battery life in portable applications.
  • Environmentally Friendly: RoHS compliance ensures that the product meets environmental regulations.

Additional Details

The RTS5219-GR typically operates with a 3.3V power supply. It is designed to comply with USB specifications and relevant memory card standards. For detailed technical specifications, refer to the Realtek RTS5219 datasheet. The integrated microcontroller manages the complex protocols required for reading and writing data to various memory card types. The package is typically QFN or LQFP.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Lowest to $10.8258
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Nortel Networks
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess