The Maxim Integrated DS75LVU is a high-precision digital temperature sensor designed to provide accurate temperature readings in a variety of applications. This compact and efficient sensor is ideal for systems that require temperature monitoring with minimal space and power consumption.
Key Features:
- Accuracy: The DS75LVU offers an impressive ±0.5°C accuracy over a wide temperature range, making it suitable for critical applications where precise temperature monitoring is essential.
- Operating Range: This sensor operates over a -55°C to +125°C temperature range, ensuring reliable performance in extreme conditions.
- Interface: It features a user-friendly I²C/SMBus serial interface, allowing for easy integration with most microcontrollers and systems.
- Resolution: The DS75LVU provides user-selectable resolution from 9 to 12 bits, enabling a balance between resolution and conversion time based on application requirements.
- Low Power: Designed for energy efficiency, the sensor supports a low-power standby mode, making it ideal for battery-operated devices.
- Small Form Factor: Housed in a compact package, the DS75LVU saves valuable board space and is suitable for space-constrained applications.
Applications:
The DS75LVU is versatile and can be used in a wide range of applications, including:
- Environmental monitoring and HVAC systems
- Industrial controls and process monitoring
- Medical equipment
- Electronic test and measurement devices
- Consumer electronics
Technical Specifications:
| Parameter |
Value |
| Supply Voltage |
2.7V to 5.5V |
| Accuracy |
±0.5°C (max) |
| Temperature Range |
-55°C to +125°C |
| Interface |
I²C/SMBus |
| Resolution |
9 to 12 bits (selectable) |
| Package |
Compact, surface-mount |
Overall, the Maxim Integrated DS75LVU digital temperature sensor stands out for its precision, versatility, and efficiency, making it a top choice for professionals seeking reliable temperature monitoring solutions.