EN
  • EN
  • DE

RTS5179

Part No RTS5179
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303028-RTS5179
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS5179 CAD Model

Description

The Realtek RTS5179 is a USB card reader controller, designed to interface between a USB host (e.g., a computer) and various types of memory cards. It's commonly used in external USB card readers and embedded systems requiring memory card access.

Applications

  • USB Card Readers: Widely used in external USB card readers for connecting memory cards to computers.
  • Embedded Systems: Integrated into embedded systems needing memory card read/write functionality.
  • Mobile Devices: Could be used in certain mobile devices to support external memory card access.
  • Point of Sale (POS) Systems: Potentially found in POS terminals for memory card transactions or data storage.

Features

  • USB 2.0 High-Speed Interface: Supports high-speed data transfer rates compliant with USB 2.0.
  • Multi-Card Format Support: Compatible with a variety of memory card formats, including SD, MMC, and MS.
  • Low Power Consumption: Designed for efficient power usage, suitable for portable devices.
  • Integrated Hardware Engine: Incorporates a hardware engine to accelerate data transfer and protocol handling.
  • Hot-Swapping Support: Allows memory cards to be inserted and removed without requiring a system restart.

Benefits

  • Fast Data Transfer: Enables quick and efficient data transfer between memory cards and the host.
  • Broad Compatibility: Supports many memory card formats, providing versatility.
  • Power Efficient: Minimizes power consumption, extending battery life in portable applications.
  • Simple Integration: Easy to incorporate into various systems via the standard USB interface.
  • Reliable Operation: Offers stable and dependable performance.

Additional Details

The RTS5179 operates on a low voltage and often comes in a compact package for space-constrained applications. It typically includes built-in protection features like ESD and overcurrent protection. Drivers are usually available for major operating systems, including Windows, macOS, and Linux. Specific technical characteristics such as the operating voltage, temperature range, and package type may vary depending on the particular model.

You May Also Be Interested in

Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Delta Electronics
Lowest to $78.4164
Qualcomm
Lowest to $10.8258

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess