The Realtek RTL8367R is a Gigabit Ethernet switch controller designed for a wide range of networking applications requiring high performance and reliability. It's suitable for use in managed and unmanaged switches, routers, and other network devices.
Applications:
- Gigabit Ethernet switches
- Managed and unmanaged switches
- SOHO (Small Office/Home Office) routers
- Industrial Ethernet applications
- Network interface cards (NICs)
- Gateway devices
Features:
- Integrated Gigabit Ethernet switch controller
- Supports non-blocking wire-speed forwarding
- Embedded address lookup engine with a large MAC address table (typically 8K or more)
- Supports IEEE 802.3x full-duplex flow control
- Supports VLAN (Virtual LAN) features, including port-based VLAN and IEEE 802.1Q VLAN tagging
- Quality of Service (QoS) support for traffic prioritization
- Supports link aggregation (IEEE 802.3ad) for increased bandwidth and redundancy
- Integrated PHYs (in some configurations) to reduce external component count
- Supports jumbo frames for improved throughput
- Supports IGMP snooping for efficient multicast forwarding
- Supports port mirroring for network monitoring and diagnostics
- Supports loop detection and prevention mechanisms
- Management interface via MII/RMII/GMII/SGMII
- EEE (Energy Efficient Ethernet) support (IEEE 802.3az) for reduced power consumption
- Supports SNMP, RMON, and web-based management interfaces
- Advanced security features such as port security and ACLs
Benefits:
- High-performance Gigabit Ethernet switching
- Cost-effective solution for building Gigabit switches
- Improved network efficiency with VLAN and QoS features
- Increased bandwidth and redundancy with link aggregation
- Reduced power consumption with EEE support
- Enhanced network reliability with loop detection and prevention
- Flexible management options with SNMP, RMON, and web GUI
- Enhanced security with port security and ACLs
Additional Details:
The RTL8367R typically supports Spanning Tree Protocol (STP), Rapid Spanning Tree Protocol (RSTP), and Multiple Spanning Tree Protocol (MSTP) for network redundancy. Its large MAC address table allows for efficient packet forwarding. Jumbo frame support increases throughput and reduces CPU overhead. The integrated PHYs, when present, simplify the design and reduce BOM costs. Security is enhanced through port security, which limits the number of MAC addresses allowed on a port, and Access Control Lists (ACLs), which allow administrators to filter traffic based on various criteria. Management options include web-based interfaces, command-line interfaces (CLI), and SNMP. The EEE feature helps reduce power consumption during periods of low network activity. It is designed to comply with industry standards for Ethernet networking. The 'R' suffix likely indicates a specific revision or feature set within the RTL8367 series.