The RTL8365MB-VC-CG is a highly integrated Fast Ethernet switch controller designed for small to medium-sized network applications. It integrates five 10/100Mbps Ethernet transceivers, a switch fabric, and various management functions into a single chip.
Applications
- SOHO (Small Office/Home Office) routers
- Ethernet switches
- Network interface cards (NICs)
- Embedded networking devices
Features
- Five Integrated 10/100Mbps Ethernet Transceivers
- Non-Blocking Wire-Speed Architecture
- Support for 8K MAC Address Table
- Support for VLAN (Virtual LAN)
- QoS (Quality of Service) support
- Integrated CPU for Management Functions
Benefits
- Reduced System Cost: Highly integrated design reduces the need for external components.
- High Performance: Non-blocking architecture ensures wire-speed performance for all ports.
- Flexible Network Management: VLAN and QoS support allow for flexible network management and traffic prioritization.
- Easy Integration: Integrated CPU simplifies the implementation of management functions.
Additional Details
The RTL8365MB-VC-CG typically features a rich set of management features, including port mirroring, link aggregation, and remote management capabilities. It often uses a 3.3V power supply. The chip supports various operating modes, including store-and-forward and cut-through switching. It commonly uses a QFP (Quad Flat Package). Its integration of multiple functions into a single chip allows for compact and cost-effective network solutions.