The Realtek RTL8363S-VC-GR is a highly integrated 5-port Fast Ethernet switch controller. It's designed for use in a variety of networking applications, providing a cost-effective and efficient solution for small network environments.
Applications:
- SOHO (Small Office/Home Office) routers
- Ethernet switches
- Standalone switch applications
- Network interface cards (NICs)
- IPTV set-top boxes
Features:
- Integrated 5-port 10/100Mbps Fast Ethernet switch
- Supports non-blocking wire-speed forwarding
- Embedded address lookup engine with support for up to 2K MAC addresses
- Supports IEEE 802.3x flow control for full-duplex operation
- Integrated PHYs for reduced BOM cost and board space
- Supports auto-MDI/MDIX on all ports
- Supports port-based VLAN and IEEE 802.1Q VLAN tagging
- Supports Quality of Service (QoS) for prioritizing network traffic
- Supports IGMP snooping for efficient multicast forwarding
- Loop detection and prevention
- LED indicators for link/activity status
- EEE (Energy Efficient Ethernet) support (IEEE 802.3az)
- Configuration via MII/RMII interface
- Compact package for space-constrained applications
Benefits:
- Cost-effective solution for Fast Ethernet switching
- High performance with wire-speed forwarding
- Reduced board space and BOM cost with integrated PHYs
- Improved network performance with VLAN and QoS
- Lower power consumption with EEE support
- Enhanced network reliability with loop detection
Additional Details:
The RTL8363S-VC-GR typically supports features such as auto-negotiation for automatic speed and duplex setting. Its MAC address table enables efficient packet forwarding by learning and storing the MAC addresses of connected devices. The VLAN features enhance network security and segmentation, while QoS allows for prioritization of time-sensitive traffic, such as VoIP or video streaming. IGMP snooping is used to optimize multicast traffic, preventing unnecessary flooding of packets. The loop detection feature helps prevent network loops, which can cause broadcast storms and network outages. The integrated PHYs support 10BASE-T and 100BASE-TX Ethernet standards. Power consumption is minimized through EEE, which reduces power during periods of low network activity. It's often used in both managed and unmanaged switch applications.