The Realtek RTL8328MI-GR is a highly integrated 24+4 port Gigabit Ethernet switch controller designed for a variety of networking applications. It is a key component in building high-performance, cost-effective Ethernet switches for small to medium-sized businesses (SMBs) and enterprise environments.
Applications:
- 24-port Gigabit Ethernet switches
- Managed and unmanaged network switches
- SMB networking solutions
- Enterprise-level network infrastructure
- Industrial Ethernet applications
Features:
- 24 Gigabit Ethernet ports with integrated PHYs.
- 4 additional ports that can be configured as Gigabit Ethernet or SFP/SerDes interfaces.
- Advanced VLAN support, including port-based, tag-based, and protocol-based VLANs.
- Quality of Service (QoS) features for traffic prioritization, supporting 8 priority queues per port.
- Link aggregation (IEEE 802.3ad) for increased bandwidth and link redundancy.
- Spanning Tree Protocol (STP), Rapid Spanning Tree Protocol (RSTP), and Multiple Spanning Tree Protocol (MSTP) for loop prevention.
- IGMP snooping for multicast traffic management.
- Port mirroring for network monitoring.
- Jumbo frame support for handling large data packets.
- Energy-Efficient Ethernet (EEE) support to reduce power consumption.
- Comprehensive management features via web interface, CLI, and SNMP.
Benefits:
- High-performance Gigabit Ethernet connectivity for fast data transfer.
- Flexible port configuration with options for copper and fiber connections.
- Enhanced network security through advanced VLAN features.
- Optimized network performance with QoS traffic prioritization.
- Increased network reliability with link aggregation and spanning tree protocols.
- Reduced network congestion through IGMP snooping.
- Simplified network management through various management interfaces.
- Lower power consumption with EEE support.
- Cost-effective solution for building high-performance Ethernet switches.
Additional Details:
The RTL8328MI-GR integrates 24 Gigabit Ethernet transceivers, reducing the need for external components and simplifying the design process. The four additional ports offer flexibility in connecting to other network devices, such as servers or uplinks to other switches. The device incorporates advanced security features, including ACLs and port security, to protect the network from unauthorized access. The Realtek RTL8328MI-GR is a versatile and powerful switch controller that enables the creation of robust and manageable Ethernet networks.