The RTL8192FC-CG is a highly integrated single-chip 802.11n Wireless LAN (WLAN) network interface controller from Realtek Semiconductor Corp. It combines a WLAN MAC, a 2T2R capable baseband, and RF in a single chip, delivering high performance and low power consumption.
Applications:
- Wireless USB adapters
- Wireless routers and access points
- Wireless network cards
- Embedded systems with WLAN connectivity
- IPTV devices
Features:
- IEEE 802.11n compliant
- 2T2R (2 transmit, 2 receive) MIMO technology
- Supports up to 300Mbps data rate
- Integrated WLAN MAC, baseband, and RF
- Supports 20MHz/40MHz bandwidth
- Multiple BSSID support
- Security: WEP, WPA, WPA2
Benefits:
- High-speed wireless connectivity
- Improved range and reliability due to MIMO technology
- Low power consumption
- Reduced BOM (Bill of Materials) cost
- Simplified integration
- Enhanced security features
Additional Details:
The RTL8192FC-CG supports various operating systems, including Windows, Linux, and Android. It incorporates advanced power management techniques to minimize power consumption in both active and idle modes. The integrated RF transceiver supports the 2.4 GHz frequency band. The device provides a range of host interfaces, such as USB and SDIO, for seamless integration with different platforms. The RTL8192FC-CG's MIMO technology allows for improved data throughput and range compared to single-antenna solutions. The device is designed to meet the requirements of a wide range of wireless networking applications, from home networking to enterprise-level deployments.
The RTL8192FC-CG simplifies the design and manufacturing of wireless networking devices by integrating all essential components into a single chip. The device's robust security features protect wireless networks from unauthorized access. The low power consumption makes it suitable for battery-powered applications. The high data rate and extended range ensure a reliable and high-performance wireless experience for users. The device is a popular choice for manufacturers of wireless routers, adapters, and embedded systems due to its performance, features, and cost-effectiveness.