The Realtek RTL8192EU-CG is a highly integrated single-chip 802.11n Wireless LAN (WLAN) USB network interface controller. It combines a WLAN MAC, a 2T2R capable baseband, and RF in a single chip. This chip is designed for high-throughput performance and low power consumption, making it suitable for a wide range of applications.
Applications
- USB Wireless Adapters for laptops and desktops
- Embedded wireless solutions
- IPTV and Set-Top Boxes
- Gaming Consoles
- Portable media players
Features
- Complies with IEEE 802.11b/g/n standards
- Supports 2.4GHz frequency band
- 2T2R MIMO technology for improved range and throughput
- USB 2.0 interface
- Supports WEP, WPA, and WPA2 encryption
- Low power consumption
- Supports WPS (Wi-Fi Protected Setup)
- Integrated MAC, baseband, and RF
- Supports multiple BSSID
Benefits
- High-speed wireless connectivity: Supports data rates up to 300Mbps, enabling fast file transfers, smooth streaming, and responsive online gaming.
- Extended range: The 2T2R MIMO technology ensures reliable wireless coverage throughout the home or office.
- Enhanced security: WEP, WPA, and WPA2 encryption protocols protect wireless communications from unauthorized access.
- Easy setup: WPS simplifies the connection process to a wireless network.
- Low power consumption: Extends battery life in portable devices.
- Cost-effective solution: Integration of MAC, baseband, and RF reduces overall system costs.
Additional Details
The RTL8192EU-CG supports both Infrastructure and Ad-Hoc network modes. It also features advanced power management capabilities to minimize power consumption. This chip is often found in USB dongles and embedded wireless solutions. It is designed to be a cost-effective and high-performance solution for wireless connectivity.