EN
  • EN
  • DE

RTL8188CTV

Part No RTL8188CTV
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302479-RTL8188CTV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8188CTV CAD Model

Description

The Realtek RTL8188CTV is a cost-effective and low-power consumption WLAN solution, designed to support the IEEE 802.11b/g/n standards. This single-chip device integrates a WLAN MAC, baseband, and RF circuitry, making it suitable for a wide range of applications requiring wireless connectivity.

Applications:

  • Set-Top Boxes: Enables wireless internet connectivity for streaming media and online services.
  • IPTV Devices: Facilitates wireless communication for internet protocol television.
  • Portable Media Players: Adds Wi-Fi capability for downloading and streaming content.
  • Gaming Consoles: Provides wireless network access for online gaming and updates.
  • USB Dongles: Can be incorporated into USB dongles for adding Wi-Fi to desktop computers.

Features:

  • IEEE 802.11b/g/n Compatible: Supports standard Wi-Fi protocols, ensuring compatibility with various networks.
  • Integrated WLAN MAC, Baseband, and RF: Simplifies design and reduces the overall system cost.
  • Low Power Consumption: Optimizes power usage for extended battery life in portable devices.
  • Supports WEP, WPA, and WPA2 Encryption: Provides security features for protecting wireless communications.
  • USB Interface: Enables easy connection to host devices.

Benefits:

  • Cost-Effective Solution: Offers a competitively priced option for adding Wi-Fi capabilities.
  • Low Power Consumption: Reduces energy consumption, making it suitable for portable applications.
  • Easy Integration: Simplifies the design process with its integrated components.
  • Secure Wireless Communication: Ensures data protection through standard encryption protocols.
  • Wide Range of Applications: Versatile solution suitable for various consumer electronics products.

Additional Details:

The RTL8188CTV operates within the 2.4 GHz frequency band. It achieves data rates of up to 72.2 Mbps when utilizing the 802.11n standard. The chip is typically interfaced with the host device via a USB connection. Its low-power design is a key attribute, making it a popular choice for battery-operated devices.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,527 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess