The Realtek RTL8186 is a highly integrated single-chip solution designed for wireless router applications. It combines a MIPS processor, a WLAN MAC/baseband, and a physical layer transceiver, enabling cost-effective and high-performance wireless routing.
Applications
- Wireless routers
- Wireless access points
- Residential gateways
- Network storage devices
- VoIP gateways
Features
- Integrated MIPS processor for routing and network management tasks
- Supports IEEE 802.11b/g standards
- High-speed data rates up to 54Mbps (802.11g) and 11Mbps (802.11b)
- Built-in WLAN MAC and baseband for wireless connectivity
- Integrated physical layer transceiver
- Supports various security protocols including WEP, WPA, and WPA2
- Advanced QoS (Quality of Service) features for prioritizing network traffic
- Supports multiple WAN connection types (DHCP, PPPoE, Static IP)
Benefits
- Provides a complete solution for wireless routing applications
- Enables high-speed and reliable wireless connectivity
- Reduces system cost and complexity
- Simplifies development and accelerates time-to-market
- Offers robust security features to protect network data
- Provides advanced QoS capabilities for optimal network performance
The RTL8186's integrated MIPS processor provides the necessary computing power for routing and network management tasks. The chip's support for various WAN connection types makes it compatible with a wide range of internet service providers. Its advanced QoS features ensure that critical network traffic, such as VoIP calls, is prioritized for optimal performance.
Technical Specifications:
- Processor: MIPS
- Standard: IEEE 802.11b/g
- Data Rate: Up to 54Mbps
- Frequency Band: 2.4GHz
- Security: WEP, WPA, WPA2
- WAN Connection Types: DHCP, PPPoE, Static IP
- Operating Voltage: 3.3V