The Realtek RTL8139CL+ is a 10/100Mbps Fast Ethernet controller, offering a cost-effective solution for adding Ethernet connectivity to a variety of devices. While older than some Gigabit Ethernet solutions, it remains a viable option for applications where Fast Ethernet speeds are sufficient.
Applications:
- Legacy motherboards
- Embedded systems
- Network interface cards (NICs)
- Applications where Gigabit Ethernet is not required
Features:
- 10/100Mbps Fast Ethernet support
- IEEE 802.3u compliant
- Integrated Ethernet MAC and PHY
- Supports auto-negotiation
- Supports auto MDI/MDIX
- PCI interface
- Supports Wake-on-LAN (WoL)
Benefits:
- Provides reliable Ethernet connectivity at 10/100Mbps
- Offers a cost-effective solution
- Simplifies system design with integrated MAC and PHY
- Allows remote wake-up of the system
- Widely supported across various operating systems
Additional Details:
The RTL8139CL+ integrates the necessary functions for 10/100Mbps Ethernet communication. It supports both full-duplex and half-duplex operation. Auto-negotiation allows automatic detection and configuration of link speed and duplex mode. Auto MDI/MDIX eliminates the need for crossover cables. Wake-on-LAN allows remote power-on. This chip uses the older PCI interface, which may limit its use in modern systems that primarily feature PCI Express. However, it is still commonly found in older systems or embedded applications where PCI is still supported. The '+' likely indicates a minor revision or improvement over the original RTL8139CL.