EN
  • EN
  • DE

FOD8342TR2

Part No FOD8342TR2
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 6SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 210ns, 210ns
Pulse Width Distortion (Max) 65ns
Rise / Fall Time (Typ) 38ns, 24ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.5V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 10V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SOP
Approval Agency UR
Base Product Number FOD8342
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 849580-FOD8342TR2
Ultra Librarian 3D Model Ultra Librarian FOD8342TR2 CAD Model

Description

The ON Semiconductor FOD8342TR2 is a high-performance, optically isolated gate driver designed to meet the stringent requirements of modern power systems. This device serves as a critical interface between control systems and power switches such as IGBTs and MOSFETs, providing electrical isolation and driving capabilities for efficient and safe operation.

Key Features

  • High Isolation Voltage: The FOD8342TR2 offers an impressive isolation voltage of 3750Vrms for 1 minute, ensuring that the control circuits are well protected from high voltage transients in the power stage.
  • High-Speed Operation: With a propagation delay typically under 500ns, this device is capable of high-speed switching, making it suitable for high-frequency power converters and inverters.
  • Integrated Fail-Safe IGBT Protection: The device features an Under Voltage Lock-Out (UVLO) with hysteresis, providing protection against insufficient gate voltage which can lead to IGBT or MOSFET damage.
  • CMOS/TTL Compatible: The input side of the FOD8342TR2 is compatible with CMOS and TTL logic levels, allowing for easy interfacing with a wide range of control circuitries.
  • Robust Output Drive: This gate driver is capable of providing 2.5A of peak output current, ensuring strong and reliable gate charging and discharging for efficient switching.

Applications

The FOD8342TR2 is ideal for use in a variety of applications where efficient power management and isolation are critical. Some common applications include:

  • Industrial inverters and converters
  • Motor drives
  • Power supply units
  • Renewable energy systems, such as solar inverters and wind turbine power converters

Package and Quality

ON Semiconductor's FOD8342TR2 comes in a compact 5-pin SOIC package, which is designed for optimal thermal performance and space-saving on the PCB. The device is also available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. ON Semiconductor is committed to providing high-quality products, and the FOD8342TR2 is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7369 $51.5830
170+ $0.6047 $102.7990
260+ $0.5858 $152.3080
355+ $0.5669 $201.2495
460+ $0.5480 $252.0800
615+ $0.4913 $302.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess