EN
  • EN
  • DE

RTL8019AS-LF

Part No RTL8019AS-LF
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 087651-RTL8019AS-LF
Introduction Date January 01, 2000
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8019AS-LF CAD Model

Description

The Realtek RTL8019AS-LF is a highly integrated and cost-effective Ethernet controller designed for ISA bus systems. It provides a complete solution for connecting a computer or embedded system to a 10Mbps Ethernet network. The -LF designation often indicates a lead-free package.

Applications:

  • Embedded Systems
  • Industrial PCs
  • Legacy Computer Systems
  • Networking Devices

Features:

  • ISA bus interface
  • Supports 10BASE-T and 10BASE-2 Ethernet standards
  • Integrated MAC and PHY layers
  • Supports full-duplex operation for increased data throughput
  • Built-in transceiver eliminates the need for external components
  • Supports multiple network protocols, including TCP/IP, UDP, and ICMP
  • Plug and Play compatibility for easy installation and configuration
  • Lead-free package (LF)

Benefits:

  • Provides a cost-effective Ethernet connectivity solution for ISA-based systems
  • Simplified integration with legacy hardware
  • Reduced system cost and size due to the integrated design
  • Improved network performance with full-duplex support
  • Environmentally friendly lead-free package

Additional Details:

The RTL8019AS-LF adheres to the IEEE 802.3 standard, ensuring compatibility with a wide range of Ethernet networks. It features a built-in transceiver that supports both twisted-pair (10BASE-T) and thin coaxial cable (10BASE-2) connections. The integrated MAC (Media Access Controller) handles all the necessary functions for Ethernet communication, including address filtering, collision detection, and frame transmission. The PHY (Physical Layer) provides the physical interface to the network. Full-duplex operation allows for simultaneous transmission and reception of data, significantly increasing network throughput. The Plug and Play compatibility simplifies the installation and configuration process, making it easy to integrate the RTL8019AS-LF into existing systems. The RTL8019AS-LF is a popular choice for upgrading older systems or adding Ethernet connectivity to embedded applications. Its robust design and reliable performance ensure stable network operation. The lead-free package makes it compliant with environmental regulations. This IC offers a straightforward and dependable way to establish network connections in systems utilizing the ISA bus architecture.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.9383
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0452 $72.1356
6+ $19.7294 $118.3764
8+ $19.1128 $152.9024
11+ $18.4963 $203.4593
14+ $17.8797 $250.3158
19+ $16.0301 $304.5719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess