EN
  • EN
  • DE

RT3667BQGQW

Part No RT3667BQGQW
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009831-RT3667BQGQW
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT3667BQGQW CAD Model

Description

The RT3667BQGQW is a highly integrated power management IC (PMIC) manufactured by Realtek. It's designed to efficiently manage and distribute power in various electronic devices, contributing to overall system stability and performance. This PMIC incorporates multiple voltage regulators, control circuits, and protection features.

Applications

  • Notebook Computers: Used as a power management solution in laptops and notebooks.
  • Tablets: Implemented in tablet devices for efficient power distribution.
  • Solid State Drives (SSDs): Regulates power to ensure stable SSD operation.
  • Embedded Systems: Found in diverse embedded systems requiring precise power management.
  • Networking Equipment: Integrated into routers, switches, and other networking devices.

Features

  • Multiple Voltage Rails: Provides several regulated voltage outputs to power different components.
  • Buck Converters: Utilizes buck converters for efficient step-down voltage regulation.
  • LDO Regulators: Includes LDO (Low Dropout) regulators for low-noise voltage regulation.
  • Over-Voltage Protection (OVP): Protects the system from over-voltage conditions.
  • Over-Current Protection (OCP): Protects the system from over-current conditions.
  • Short-Circuit Protection (SCP): Protects the system from short-circuit conditions.
  • Thermal Shutdown: Shuts down the IC to prevent damage from overheating.
  • I2C Interface: Allows for communication and control via an I2C interface.

Benefits

  • High Efficiency: Maximizes power efficiency, reducing heat generation and extending battery life.
  • System Protection: Protects sensitive components from voltage and current surges.
  • Compact Design: Integrates multiple functions into a single chip, saving board space.
  • Programmability: Allows for flexible configuration and control via the I2C interface.
  • Stable Performance: Provides stable and reliable power delivery to ensure consistent system operation.

Additional Details

The RT3667BQGQW's specific voltage outputs and current capabilities depend on the application and configuration. Detailed datasheets provide information on the exact voltage ranges, switching frequencies, and other electrical parameters. The package is typically a QFN (Quad Flat No-Leads) or similar surface-mount package to minimize board space. External components, such as inductors and capacitors, are required for proper operation of the buck converters. The I2C interface allows for dynamic adjustment of voltage levels and monitoring of system parameters. This PMIC plays a critical role in ensuring the efficient and reliable operation of modern electronic devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668
Renesas Electronics America
Lowest to $93.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3858 $59.2438
27+ $4.4202 $119.3454
41+ $4.2816 $175.5456
56+ $4.1430 $232.0080
73+ $4.0055 $292.4015
97+ $3.5909 $348.3173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,154 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess