The RDA5815S is a single-chip broadcast FM stereo tuner designed for high performance and low power consumption. It integrates a complete receiver function from RF signal to audio output. This chip supports worldwide FM bands and is fabricated using CMOS process technology.
Applications
- Mobile phones
- MP3 players
- Portable radios
- Bluetooth headsets/speakers
- FM radio modules
Features
- Worldwide FM band support (76 – 108 MHz)
- Low power consumption
- High sensitivity
- Digital low-IF architecture
- FM stereo receiver
- Automatic frequency control (AFC)
- Automatic gain control (AGC)
- Digital noise suppression
- Bass boost
- Programmable de-emphasis (50/75 μs)
- I2C control interface
- Few external components required
Benefits
- Enables FM radio functionality in portable devices with minimal power consumption.
- Extends battery life in mobile applications.
- Provides clear and stable FM reception even in weak signal areas.
- Simplifies product design and reduces the bill of materials (BOM).
- Allows for easy integration with other system components.
Additional Details
The RDA5815S integrates almost all functional blocks needed for a complete FM radio receiver. Its digital low-IF architecture ensures high-quality audio output while minimizing external components. The chip can be controlled through an I2C interface. It also supports both 50 and 75 μs de-emphasis standards to support various FM broadcasting standards globally. It has excellent RF performance. Its LDO also allows it to be powered from a wider range of supply voltages.