EN
  • EN
  • DE

RDA5807M

Part No RDA5807M
Manufacturer RDA
Catalog HOT - SALES and EOL Components (Q - R)
Description Single Chip Broadcast FM Radio Tuner
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RDA
Win Source Part Number 292496-RDA5807M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RDA5807M CAD Model

Description

The RDA5807M is a highly integrated single-chip broadcast FM stereo tuner designed for portable electronic devices. This device leverages a fully integrated direct conversion receiver architecture, incorporating all the necessary receiver functions from RF signal input to audio output. Built on a CMOS process, the RDA5807M supports the worldwide FM band, making it suitable for global applications. Its compact size and low power consumption make it an excellent choice for battery-powered devices.

Applications

  • Mobile phones
  • Portable media players (MP3/MP4)
  • FM radio receivers
  • Bluetooth audio devices
  • FM radio modules

Features

  • Worldwide FM band support (76-108 MHz)
  • Low power consumption
  • High sensitivity
  • Digital low-IF architecture
  • FM stereo receiver with automatic gain control (AGC)
  • Automatic frequency control (AFC)
  • Digital noise suppression
  • Bass boost
  • Programmable de-emphasis (50/75 μs)
  • I2C control interface
  • Minimal external components required

Benefits

  • Enables FM radio reception in portable devices with minimal power consumption.
  • Extends battery life for portable applications.
  • Provides clear and stable audio quality even in weak signal conditions.
  • Simplifies circuit design and reduces the overall cost of the system.
  • Easy integration with existing microcontroller-based systems via I2C.

Additional Details

The RDA5807M's digital low-IF architecture allows for high-quality audio output while minimizing external component requirements. The integrated AGC and AFC features ensure stable and reliable FM reception. The device can be controlled via the I2C interface. Its low power consumption makes it ideal for battery-powered devices such as mobile phones and portable media players. Programmable de-emphasis enables compatibility with global FM broadcast standards. The chip contains internal LDO, so it can be powered directly with 3.3V supply.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $7.0594
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 591 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess