The Rakon RXT2520AT 26.000MHZ 508960 is a miniature crystal oscillator (TCXO - Temperature Compensated Crystal Oscillator) designed for applications requiring a stable and accurate clock signal over a wide temperature range. It operates at a frequency of 26.000 MHz and is known for its small size, low power consumption, and excellent frequency stability.
Applications:
- GPS devices
- Mobile communication devices (smartphones, tablets)
- Wireless communication modules (Bluetooth, Wi-Fi)
- Instrumentation equipment
- Real-time clocks (RTCs)
- Frequency synthesizers
Features:
- Frequency: 26.000 MHz
- Excellent frequency stability over temperature
- Low power consumption
- Small form factor (2.5mm x 2.0mm)
- Surface mount technology (SMT)
- RoHS compliant
Benefits:
- Precise timing for accurate system operation
- Extended battery life in portable devices
- Reduced board space requirements
- Improved system performance in harsh environments
- Reliable operation
Additional Details:
The RXT2520AT 26.000MHZ 508960 TCXO features a tight frequency tolerance and excellent temperature stability. The 2.5mm x 2.0mm package is ideal for space-constrained applications. This oscillator is designed to operate at a specific supply voltage, typically 1.8V or 3.3V. Rakon is a leading manufacturer of crystal oscillators, and this part is chosen for its combination of performance, size, and power efficiency. The '508960' may refer to a specific production lot or internal tracking code. The TCXO compensates for frequency variations caused by temperature changes, ensuring a stable clock signal. This is crucial for applications that require accurate timing, such as GPS and wireless communication systems. The RoHS compliance ensures that the device meets environmental standards.