EN
  • EN
  • DE

DSXN1PS33C4S0301

Part No DSXN1PS33C4S0301
Manufacturer Radiall USA, Inc.
Catalog Circular Connectors - Housings
Description RADIALL_ / Position Circular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr Radiall USA, Inc.
Series *
Package Bag
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.7040
Win Source Part Number 1339752-DSXN1PS33C4S0301
Ultra Librarian 3D Model Ultra Librarian DSXN1PS33C4S0301 CAD Model

Description

The DSXN1PS33C4S0301 is a coaxial connector manufactured by Radiall. Radiall is a well-known manufacturer of RF and microwave connectors, known for their high quality and reliability. This particular connector is likely part of their DSX series, which is designed for demanding applications requiring robust performance and secure connections.

Applications

  • Aerospace and defense systems
  • Telecommunications infrastructure
  • Test and measurement equipment
  • Broadcast systems
  • Industrial automation

Features

  • High-frequency performance
  • Robust construction
  • Secure mating mechanism
  • Low VSWR (Voltage Standing Wave Ratio)
  • Shielded design for EMI/RFI protection

Benefits

  • Reliable signal transmission
  • Minimal signal loss
  • Resistance to vibration and shock
  • Long-term performance stability
  • Reduced interference

Additional Details

The specific details of the DSXN1PS33C4S0301 connector, such as its exact frequency range, impedance, and mating interface, would be found in the datasheet. Radiall connectors are typically designed to meet stringent industry standards for electrical and mechanical performance. The materials used in construction are chosen for their durability and resistance to corrosion. The 'S' in the part number likely designates the gender (socket or plug). The '0301' portion may refer to a specific dimension or plating specification. Radiall connectors are often used in harsh environments and are designed to withstand extreme temperatures, humidity, and vibration.

Selecting the correct coaxial connector is crucial for ensuring optimal signal integrity in RF and microwave systems. Factors to consider include the operating frequency, impedance matching, environmental conditions, and mechanical requirements. Radiall offers a wide range of connector options to meet diverse application needs.

You May Also Be Interested in

JAE Electronics
CONN PLG HSG FMAL 10PS INLINE RA
Lowest to $49.8485
Amphenol Aerospace Operations
CONN RCPT HSG MALE 18POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 3POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 5POS INLINE
Lowest to $2.2523
Phoenix Contact
CONN INSERT SHELL PANEL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 16POS PNL MT
Need more? Email Us
Amphenol
CONN RCPT HSNG MALE 1POS INLINE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess