EN
  • EN
  • DE

R573703310

Part No R573703310
Manufacturer Radiall USA, Inc.
Catalog Custom Parts (N - R)
Description RF Switch SP3T 0MHz to 26.5GHz 55dB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMA
Max Frequency 26.5 GHz
Operating Supply Voltage 28 V
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1184680-R573703310
Categories Custom Parts
Manufacturer Radiall USA, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R573703310 CAD Model

Description

The Radiall USA, Inc. SMA Connector is a high-quality electronic component that is designed to provide reliable and precise signal transmission. With a medium popularity and limited supply and demand status, this connector is a rare find.

  • Manufacturer: Radiall USA, Inc.
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Maximum Frequency: 26.5 GHz
  • Operating Supply Voltage: 28 V
  • Application: Custom Parts
  • Package: SMA
  • RoHS Compliance: Non-Compliant
  • Radiation Hardened: No

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Qorvo US Inc.
Lowest to $1.3063
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess