EN
  • EN
  • DE

QL5130-33APQ208C

Part No QL5130-33APQ208C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017267-QL5130-33APQ208C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL5130-33APQ208C CAD Model

Description

The QL5130-33APQ208C is a PolarPro Field-Programmable Gate Array (FPGA) manufactured by QuickLogic. This device offers a flexible and customizable platform for implementing various digital logic functions.

Applications:

  • Industrial Control Systems
  • Communication Equipment
  • Medical Devices
  • Aerospace Applications
  • Consumer Electronics
  • Embedded Systems

Features:

  • FPGA: Field-Programmable Gate Array architecture allows for customization.
  • Logic Cells: Consists of configurable logic blocks (CLBs) or logic elements.
  • I/O Pins: Provides a large number of input/output pins for interfacing with external devices.
  • Operating Voltage: Typically operates at 3.3V.
  • Package: APQ208C package.
  • Temperature Grade: C indicates commercial temperature range.

Benefits:

  • Flexibility: FPGA architecture allows for easy modification and customization of digital logic functions.
  • Fast Prototyping: Enables rapid prototyping of digital designs.
  • Reprogrammability: Can be reprogrammed multiple times, allowing for design iterations and updates.
  • High Performance: Can implement complex digital logic functions with high performance.

Additional Details:

The QL5130-33APQ208C is part of the PolarPro family of FPGAs from QuickLogic. FPGAs consist of an array of configurable logic blocks (CLBs) or logic elements that can be interconnected to implement various digital logic functions. The configuration of the FPGA is typically stored in on-chip memory, which can be programmed by the user.

This FPGA is commonly used in applications where flexibility and customization are important. It is also used in applications where high performance and low power consumption are required. The APQ208C package is a fine-pitch quad flat pack (QFP) package that provides a large number of I/O pins in a relatively small footprint.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess