EN
  • EN
  • DE

QL3025-1PF144C

Part No QL3025-1PF144C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023054-QL3025-1PF144C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL3025-1PF144C CAD Model

Description

The QL3025-1PF144C is a pASIC 3 family Field-Programmable Gate Array (FPGA) manufactured by QuickLogic. It's designed for a broad range of applications requiring programmable logic, including prototyping, glue logic replacement, and custom digital circuit implementation. This device is characterized by its low power consumption and ease of use, making it suitable for portable and battery-powered applications.

Applications

  • Prototyping: Rapid prototyping of digital circuits and systems.
  • Glue Logic Replacement: Replacing discrete logic components to reduce board space and improve reliability.
  • Custom Logic Implementation: Implementing custom digital functions and algorithms.
  • Interface Controllers: Developing interface controllers for various peripherals and devices.
  • Embedded Systems: Integrating custom logic into embedded systems for specific application requirements.

Features

  • pASIC 3 Architecture: Provides a flexible and efficient programmable logic platform.
  • 2500 Usable Gates: Offers sufficient logic capacity for a wide range of applications.
  • Low Power Consumption: Suitable for battery-powered and portable applications.
  • 144-Pin PQFP Package: Compact package for space-constrained applications.
  • In-System Programmability: Allows for easy reconfiguration and updates without removing the device from the board.
  • Flexible I/O: Supports various I/O standards and configurations.

Benefits

  • Reduced Development Time: Allows for rapid prototyping and implementation of digital circuits.
  • Increased Design Flexibility: Provides the ability to customize logic functions and adapt to changing requirements.
  • Lower System Cost: Reduces the need for discrete logic components and simplifies board layout.
  • Improved System Performance: Optimizes logic functions for specific application requirements.
  • Enhanced System Reliability: Reduces the number of components and interconnections, improving overall system reliability.

The QL3025-1PF144C operates at a voltage of 3.3V or 5V, making it compatible with various digital systems. It features a matrix of configurable logic blocks (CLBs) interconnected by a programmable routing network. This architecture allows for the implementation of complex digital circuits with high performance and low power consumption. The device can be programmed using standard FPGA development tools. The 144-pin PQFP (Plastic Quad Flat Pack) package makes it suitable for surface mount assembly and high-density board layouts.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess