EN
  • EN
  • DE

UC20EB-128-STD

Part No UC20EB-128-STD
Manufacturer Quectel
Catalog Custom Parts (U - Z)
Description Multi-Band 3G/UMTS/GSM/GPRS/EDGE Module SMD 32, 0x29, 0x2, 5mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178653-UC20EB-128-STD
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC20EB-128-STD CAD Model

Description

The Quectel UC20EB-128-STD is a powerful and versatile UMTS/HSPA+ module designed for a wide range of M2M (Machine-to-Machine) and IoT (Internet of Things) applications. This module provides reliable cellular connectivity for data communication, enabling devices to connect to the internet and other networked systems. With its compact size, low power consumption, and robust features, the UC20EB-128-STD is an ideal solution for embedded wireless applications.

Applications:

  • Telematics: Used in vehicle tracking systems, fleet management solutions, and usage-based insurance applications for real-time data communication.
  • Smart Metering: Employed in smart meters for remote data collection and control of energy consumption.
  • Security Systems: Integrated into alarm systems, surveillance cameras, and access control systems for reliable wireless communication.
  • Point of Sale (POS) Terminals: Utilized in POS terminals for secure and reliable transaction processing.
  • Industrial Automation: Found in industrial sensors, remote monitoring systems, and control devices for wireless data transmission.

Features:

  • UMTS/HSPA+ Connectivity: Supports UMTS/HSPA+ networks for high-speed data communication.
  • Compact Size: Small form factor allows for easy integration into compact devices.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Multiple Interfaces: Offers a variety of interfaces, including UART, USB, and I2C, for flexible integration.
  • Embedded Protocol Stack: Includes an embedded TCP/IP protocol stack for easy network connectivity.

Benefits:

  • Reliable Connectivity: Provides stable and reliable cellular connectivity for critical data communication.
  • Easy Integration: Compact size and multiple interfaces simplify integration into various devices.
  • Long Battery Life: Low power consumption extends battery life in portable applications.
  • Cost-Effective Solution: Provides a cost-effective solution for wireless data communication in M2M and IoT applications.
  • Versatile Application: Suitable for a wide range of applications, from telematics to industrial automation.

The Quectel UC20EB-128-STD module is designed to provide reliable and efficient wireless connectivity for a variety of M2M and IoT applications. Its compact size, low power consumption, and robust features make it an ideal choice for embedded systems requiring cellular communication. The module's support for UMTS/HSPA+ networks ensures high-speed data transmission, while its multiple interfaces allow for flexible integration into various devices. This module is an essential component for enabling wireless connectivity in a wide range of applications.

Technical Specifications: The UC20EB-128-STD supports UMTS/HSPA+ frequencies, provides data rates up to 14.4 Mbps downlink and 5.76 Mbps uplink, and operates within a specified voltage range. Refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0750 $75.0750
2+ $61.6008 $123.2016
3+ $59.6754 $179.0262
4+ $57.7500 $231.0000
6+ $55.8258 $334.9548
7+ $50.0508 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess