EN
  • EN
  • DE

VT2-802FS

Part No VT2-802FS
Manufacturer QUARTZCOM the communications company
Catalog Misc Products
Description SMD VC-TCXO Clipped sine wave Tight frequency stability vs. temperature
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUARTZCOM the communications company
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842119-VT2-802FS
Ultra Librarian 3D Model Ultra Librarian VT2-802FS CAD Model

Description

The VT2-802FS is a crystal oscillator manufactured by QUARTZCOM, a company specializing in communication components. Crystal oscillators are electronic oscillator circuits that use the mechanical resonance of a vibrating crystal of piezoelectric material to create an electrical signal with a very precise frequency. This frequency is commonly used to keep track of time, to provide a stable clock signal for digital integrated circuits, and to stabilize frequencies for radio transmitters and receivers.

Applications

  • Microcontrollers: Provides a stable clock signal for microcontroller operation.
  • Real-Time Clocks (RTC): Used in RTC circuits to maintain accurate timekeeping.
  • Communication Systems: Stabilizes frequencies in radio transmitters, receivers, and other communication equipment.
  • Digital Logic Circuits: Provides a clock signal for synchronous digital circuits.
  • Frequency Synthesizers: Used as a reference oscillator in frequency synthesis applications.

Features

  • High Frequency Stability: Provides a very stable and accurate output frequency.
  • Low Phase Noise: Minimizes unwanted frequency fluctuations.
  • Compact Size: Suitable for use in space-constrained applications.
  • Wide Operating Temperature Range: Functions reliably over a broad range of temperatures.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.

Benefits

  • Precise Timing: Ensures accurate timing in digital systems.
  • Stable Communication: Improves the reliability of communication links.
  • Reliable Operation: Functions consistently under varying environmental conditions.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.

Technical Specifications (General, may vary based on specific datasheet)

While specific specifications require the exact datasheet, general characteristics of crystal oscillators like the VT2-802FS often include:

  • Frequency: The oscillation frequency of the crystal (likely around 80 MHz, based on the second oscillator's name).
  • Frequency Stability: Measured in PPM (parts per million) over a specified temperature range.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Supply Voltage: Commonly 3.3V or 5V.
  • Output Logic Level: LVCMOS, LVPECL, or other standard logic levels.

The VT2-802FS crystal oscillator is a critical component for any application requiring a precise and stable frequency source. Its high stability, low phase noise, and compact size make it well-suited for a wide range of electronic devices and systems.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess