EN
  • EN
  • DE

WCN-2243-0-58BWLNSP-SR-06-0

Part No WCN-2243-0-58BWLNSP-SR-06-0
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 402209-WCN-2243-0-58BWLNSP-SR-06-0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WCN-2243-0-58BWLNSP-SR-06-0 CAD Model

Description

The Qualcomm WCN-2243-0-58BWLNSP-SR-06-0 is a connectivity solution, likely integrating features such as Wi-Fi, Bluetooth, and potentially FM radio, designed for mobile and embedded devices. It enables wireless communication and broadcast capabilities, reducing the need for discrete components and optimizing power consumption. The '58BWLNSP' likely denotes a specific package type (Ball Grid Array Wafer Level Chip Scale Package), and 'SR-06-0' likely indicates a specific silicon revision or stepping of the chip; likely a later revision than SR-05.

Applications

  • Smartphones and tablets: Provides Wi-Fi, Bluetooth, and FM radio connectivity for various functions including internet access, audio streaming, and file sharing.
  • Portable media players: Enables wireless audio streaming and FM radio reception.
  • Automotive infotainment systems: Facilitates wireless communication and entertainment features within vehicles.
  • IoT (Internet of Things) devices: Supports wireless connectivity for applications such as smart home devices and connected sensors.

Features

  • Integrated Wi-Fi, Bluetooth, and FM radio: Combines multiple connectivity functionalities into a single chip.
  • Low power consumption: Optimized for power-sensitive applications, extending battery life.
  • Compact size (58BWLNSP Package): Small form factor enables integration into space-constrained devices.
  • Support for multiple Wi-Fi standards: Compatible with various Wi-Fi protocols.
  • Advanced Bluetooth features: Supports features like Bluetooth Low Energy (BLE) for efficient data transfer.

Benefits

  • Reduced Bill of Materials (BOM): Integration of multiple functions reduces the number of components, lowering cost.
  • Improved power efficiency: Low power design extends battery life in portable devices.
  • Smaller device size: Compact size allows for more streamlined device designs.
  • Enhanced connectivity: Provides reliable wireless communication and broadcast capabilities.
  • Simplified development: Integrated solution reduces development complexity and time-to-market.

Additional Details

The Qualcomm WCN-2243-0-58BWLNSP-SR-06-0 likely supports Wi-Fi standards such as 802.11 a/b/g/n and Bluetooth versions including Bluetooth 4.x or 5.x. The FM radio functionality provides broadcast audio reception. The '58BWLNSP' package type is a compact surface mount package. The 'SR-06-0' indicates a specific silicon revision which likely includes bug fixes or performance improvements compared to earlier revisions like SR-05. It typically interfaces with host processors using standard interfaces like SDIO or USB. Power consumption and performance characteristics may vary depending on device configuration and operating conditions. External components such as antennas are typically required for full system integration.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess