EN
  • EN
  • DE

RFR3100

Part No RFR3100
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 294118-RFR3100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFR3100 CAD Model

Description

The Qualcomm RFR3100 is a radio frequency receiver component designed for use in various wireless communication systems. This receiver is a crucial part of the overall RF front-end, responsible for capturing and processing incoming radio signals. Qualcomm, a leading provider of wireless technology, designs the RFR3100 to meet the stringent requirements of modern communication standards.

Applications

  • Mobile Phones: Used in smartphones to receive cellular signals (e.g., LTE, 5G).
  • Tablets: Integrated into tablets for wireless connectivity.
  • IoT Devices: Employed in Internet of Things devices that require wireless communication capabilities.
  • Wireless Modules: Part of wireless modules used in various embedded systems.

Features

  • High Sensitivity: Designed for excellent sensitivity to capture weak signals.
  • Low Noise Figure: Features a low noise figure to minimize interference and improve signal quality.
  • Wideband Support: Supports multiple frequency bands used in cellular communication.
  • Integrated Filtering: Includes integrated filters to reject unwanted signals and improve performance.
  • Low Power Consumption: Optimized for low power consumption to extend battery life in mobile devices.
  • Compact Size: Designed to be compact for integration into small form-factor devices.

Benefits

  • Improved Signal Reception: Enhances signal reception in challenging environments, improving call quality and data speeds.
  • Extended Battery Life: Low power consumption contributes to longer battery life in mobile devices.
  • Reduced Interference: Integrated filtering reduces interference from unwanted signals, improving overall performance.
  • Enhanced Reliability: Qualcomm's design ensures reliable operation in demanding conditions.
  • Simplified Integration: Compact size and integrated features simplify integration into various devices.

Additional Details

The RFR3100 typically operates within a specific voltage range, often around 1.8V to 3.3V. It supports various modulation schemes used in modern wireless communication, including QAM and OFDM. The device's performance characteristics, such as sensitivity and noise figure, are typically specified in the product datasheet, which is available from Qualcomm. It's usually packaged in a small form-factor surface mount package for ease of assembly. Proper impedance matching and filtering are essential for optimal performance.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess