The QCC3024 is a Bluetooth Audio SoC (System on Chip) from Qualcomm, designed for use in wireless audio applications such as headphones, speakers, and headsets. The QCC3024-0-CSP90-MT-00-0 is a specific configuration of this SoC, packaged in a CSP (Chip Scale Package) with 90 pins.
Applications
- Bluetooth headphones
- Bluetooth speakers
- Bluetooth headsets
- Wireless earbuds
- Audio dongles
Features
- Bluetooth 5.1
- Qualcomm aptX™ audio support
- Qualcomm cVc™ noise cancellation technology
- Low power consumption
- Integrated Flash memory
- Support for voice assistants
- CSP90 package
- 1-Mic noise cancellation
Benefits
- High-Quality Audio: aptX™ audio support delivers superior audio quality over Bluetooth.
- Clear Voice Calls: cVc™ noise cancellation technology reduces background noise for clearer voice calls.
- Long Battery Life: Low power consumption extends battery life in portable devices.
- Seamless Connectivity: Bluetooth 5.1 provides a stable and reliable connection.
- Compact Design: CSP package allows for smaller and more compact product designs.
Additional Details
The Qualcomm QCC3024 supports a variety of audio codecs, including SBC and AAC, in addition to aptX. Its integrated flash memory allows for storing firmware and audio configuration data. The SoC also supports voice assistants, allowing users to control their devices with voice commands. The QCC3024's low power consumption and small size make it an ideal choice for a wide range of wireless audio applications. The QCC3024 is designed to be easy to integrate into various wireless devices. It is well suited for products focusing on audio quality, low power, and small form factor, like truly wireless earbuds and slim headphones.