The Qualcomm Atheros QCA9563-AL3A-R is a highly integrated system-on-a-chip (SoC) designed for 802.11n Wi-Fi routers and access points. This chip combines a MIPS 74Kc processor core with a 3x3 MIMO WLAN radio, enabling high-speed wireless connectivity for home and small office environments.
Applications
- 802.11n Wireless Routers
- Wireless Access Points
- Range Extenders
- Media Bridges
- Network Storage Devices
Features
- Integrated MIPS 74Kc Processor Core
- 3x3 MIMO 802.11n WLAN Radio
- Up to 450 Mbps Data Rates
- Integrated Ethernet Switch
- USB 2.0 Host Interface
- Advanced Security Features
Benefits
- High-Speed Wireless Performance
- Enhanced Network Coverage
- Simplified Router Design
- Reduced Bill of Materials (BOM) Cost
- Increased System Reliability
- Improved User Experience
The QCA9563-AL3A-R integrates a MIPS 74Kc processor core, providing ample processing power for routing, network management, and other applications. The 3x3 MIMO WLAN radio supports data rates up to 450 Mbps, enabling fast and reliable wireless connectivity. The integrated Ethernet switch simplifies network connectivity by providing multiple wired ports. The USB 2.0 host interface allows for connecting external storage devices and other peripherals. Advanced security features protect against unauthorized access and network threats. This SoC offers a comprehensive solution for 802.11n Wi-Fi routers and access points, providing a balance of performance, features, and cost-effectiveness.