EN
  • EN
  • DE

PM6610-QFN32-TR-SM-1D

Part No PM6610-QFN32-TR-SM-1D
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0911+
Reference case QFN32
Manufacturer QUALCOMM
Win Source Part Number 711693-PM6610-QFN32-TR-SM-1D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM6610-QFN32-TR-SM-1D CAD Model

Description

The PM6610-QFN32-TR-SM-1D is a power management integrated circuit (PMIC) manufactured by Qualcomm. It is designed for use in mobile devices and other portable electronic products. This PMIC integrates multiple power management functions, such as voltage regulation, battery charging, and power distribution, into a single chip. It is known for its efficiency, small size, and comprehensive feature set, making it an essential component in modern mobile technology.

Applications

  • Smartphones: Used for power management in smartphones, controlling voltage regulation, battery charging, and power distribution.
  • Tablets: Employed in tablets for efficient power management, ensuring optimal battery life and system performance.
  • Wearable Devices: Integrated into smartwatches and other wearable devices to manage power consumption and battery charging.
  • Mobile Hotspots: Utilized in mobile hotspots for efficient power management and reliable operation.
  • Portable Media Players: Found in portable media players for voltage regulation and power distribution.

Features

  • Integrated Power Management: Combines multiple power management functions into a single chip.
  • High Efficiency: Provides efficient voltage regulation and power conversion, minimizing energy loss.
  • Battery Charging: Supports various battery charging standards, including USB Power Delivery (USB-PD) and Quick Charge.
  • Multiple Voltage Regulators: Includes multiple buck and LDO regulators for powering different system components.
  • Small Package: Compact QFN package size allows for easy integration into space-constrained applications.
  • Protection Features: Incorporates over-voltage, over-current, and over-temperature protection features.

Benefits

  • Improved Battery Life: Efficient power management extends battery life in portable devices.
  • Reduced Board Space: Integrated solution reduces the need for multiple discrete components, saving board space.
  • Simplified Circuit Design: Combines multiple functions into a single chip, simplifying circuit layout and reducing design complexity.
  • Enhanced System Reliability: Protection features ensure stable and reliable operation of electronic devices.
  • Optimized Charging Performance: Supports fast charging technologies for quicker battery charging times.

Technical Specifications

The PM6610-QFN32-TR-SM-1D operates with a wide input voltage range, typically from 2.8V to 5.5V. The output voltage and current ratings for the integrated voltage regulators vary depending on the specific configuration and application requirements. The PMIC supports various communication interfaces, such as I2C, for control and monitoring. It is designed for surface mount technology (SMT) and can be easily integrated into automated assembly processes. The operating temperature range typically spans from -30°C to +85°C.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,139 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess