EN
  • EN
  • DE

PM1000

Part No PM1000
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 277598-PM1000
Popularity Low
Supply and Demand Status Balance
Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian PM1000 CAD Model

Description

The Qualcomm PM1000 is a power management integrated circuit (PMIC) designed to provide efficient and reliable power solutions for a variety of mobile and embedded applications. It is a key component in managing the power distribution and regulation within devices powered by Qualcomm chipsets.

Applications:

  • Smartphones: Used to manage power for the application processor, modem, display, and other critical components.
  • Tablets: Provides power management for larger-screen devices with increased power demands.
  • Mobile Hotspots: Regulates power for connectivity and processing functions.
  • Embedded Systems: Power solution for various embedded applications using Qualcomm processors.

Features:

  • Integrated Power Rails: Provides multiple regulated voltage outputs to power different system components.
  • Dynamic Voltage Scaling (DVS): Optimizes power consumption by adjusting voltage levels based on workload.
  • Battery Charging Management: Supports various battery charging profiles and algorithms.
  • Overvoltage and Overcurrent Protection: Protects the system from power-related faults.
  • I2C Communication Interface: Allows for flexible control and monitoring of power parameters.
  • High Efficiency DC-DC Converters: Minimizes power loss during voltage conversion.

Benefits:

  • Extended Battery Life: DVS and efficient power conversion minimize power consumption, leading to longer battery life.
  • Improved System Stability: Integrated protection features prevent damage from power-related issues.
  • Simplified System Design: Integration of multiple power management functions reduces component count and board space.
  • Enhanced Performance: Stable and reliable power delivery ensures optimal performance of system components.
  • Flexibility: Programmable voltage outputs and communication interface allow for customization to specific application requirements.

The PM1000 incorporates advanced power management techniques to achieve high efficiency and reliable operation. It features multiple DC-DC converters, LDO regulators, and protection circuits, all integrated into a single package. The device supports various power saving modes to further reduce power consumption in idle or low-activity states. Detailed specifications typically include input voltage range, output voltage ranges, switching frequencies, and protection thresholds, all of which are crucial for system designers to properly integrate the PM1000 into their applications. The I2C interface allows for real-time monitoring of voltage, current, and temperature, providing valuable diagnostic information for system optimization and troubleshooting.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess