EN
  • EN
  • DE

CSR8640B04-IBBC-R

Part No CSR8640B04-IBBC-R
Manufacturer Qualcomm
Catalog OEM Parts (C - E)
Description CSR8640B04-IBBC-R Csr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965905-CSR8640B04-IBBC-R
Categories OEM Parts(C-E)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR8640B04-IBBC-R CAD Model

Description

The Qualcomm CSR8640B04-IBBC-R is a highly integrated Bluetooth audio module designed for wireless audio applications. It supports high-quality audio streaming and hands-free calling, making it suitable for a wide range of Bluetooth-enabled devices.

Applications

  • Bluetooth Speakers: Used in portable Bluetooth speakers for wireless audio streaming.
  • Headsets and Headphones: Employed in wireless headsets and headphones for audio playback and hands-free calling.
  • Automotive Audio: Utilized in car audio systems for Bluetooth connectivity.
  • Soundbars: Integrated into soundbars for wireless audio streaming from mobile devices.
  • Wireless Audio Adapters: Used in audio adapters for adding Bluetooth connectivity to existing audio systems.

Features

  • Bluetooth 4.0: Supports Bluetooth 4.0 with Enhanced Data Rate (EDR) for faster and more reliable connections.
  • aptX Support: Supports aptX audio codec for high-quality audio streaming.
  • Integrated DSP: Includes a digital signal processor (DSP) for audio processing and enhancement.
  • Hands-Free Profile (HFP): Supports hands-free calling with noise cancellation and echo reduction.
  • A2DP and AVRCP: Supports Advanced Audio Distribution Profile (A2DP) and Audio/Video Remote Control Profile (AVRCP) for audio streaming and control.

Benefits

  • High-Quality Audio: Delivers excellent audio quality with aptX support.
  • Wireless Connectivity: Enables seamless wireless audio streaming and hands-free calling.
  • Easy Integration: Highly integrated design simplifies system integration and reduces development time.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.
  • Reliable Performance: Ensures stable and consistent performance in various environments.

Additional Details

The CSR8640B04-IBBC-R is a complete Bluetooth audio solution that includes the Bluetooth radio, baseband, and audio processing functions. It typically supports multiple audio input and output interfaces, such as I2S, PCM, and analog audio. The module can be configured using firmware to customize its behavior and optimize performance for specific applications. Key specifications include the operating voltage range, RF transmit power, and audio output power. The module also supports over-the-air (OTA) firmware updates for future enhancements and bug fixes. Consult the datasheet for detailed electrical characteristics, application notes, and software development resources.

The Qualcomm CSR8640B04-IBBC-R is a high-performance Bluetooth audio module that provides excellent audio quality, reliable wireless connectivity, and easy integration for a wide range of audio applications.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0755 $60.9060
28+ $4.1645 $116.6060
43+ $4.0344 $173.4792
60+ $3.9043 $234.2580
77+ $3.7741 $290.6057
103+ $3.3837 $348.5211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,040 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess