EN
  • EN
  • DE

B39202B9819P810

Part No B39202B9819P810
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Qualcomm
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 818440-B39202B9819P810
Ultra Librarian 3D Model Ultra Librarian B39202B9819P810 CAD Model

Description

The B39202B9819P810 is a SAW (Surface Acoustic Wave) filter manufactured by Qualcomm. SAW filters are used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range.

Applications

  • Mobile Phones: Used in mobile phones to filter out unwanted signals and improve reception quality.
  • Wireless Communication Systems: Integrated into wireless communication systems for signal filtering.
  • RF Transceivers: Employed in RF transceivers to improve signal-to-noise ratio and selectivity.
  • GPS Receivers: Used in GPS receivers to filter out unwanted signals and improve positioning accuracy.
  • Satellite Communication Systems: Integrated into satellite communication systems for signal filtering.

Features

  • SAW Technology: Utilizes SAW technology for precise signal filtering.
  • Low Insertion Loss: Offers low insertion loss, minimizing signal attenuation.
  • High Selectivity: Provides high selectivity, effectively rejecting unwanted signals.
  • Small Size: Compact size allows for integration into small electronic devices.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Increased Range: Improves communication range by optimizing signal reception.
  • Reduced Interference: Minimizes interference from other RF signals.
  • Simplified System Design: Simplifies system design due to its ease of use and integration.
  • Reliable Performance: Provides reliable performance in demanding RF environments.

Additional Details

The B39202B9819P810 SAW filter is designed for a specific frequency band, which is critical for its intended application. The specific frequency range, insertion loss, and other technical specifications are outlined in the manufacturer's datasheet. It's essential to consult the datasheet to ensure that the filter meets the specific requirements of the application. Qualcomm is a major manufacturer of SAW filters, known for their quality and performance in wireless communication systems.

You May Also Be Interested in

TST - Tamsan
SAW FILTER, SM1411-5PAD, 1582.40
Lowest to $0.7930
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Qualcomm
FILTER SAW RFFE 1109 SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.2391
Qualcomm
FILTER SAW 3030 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
TST - Tamsan
SAW FILTER, SM3838-6PAD, 525.000
Lowest to $1.7463

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,125+ $0.0924 $288.7500
4,170+ $0.0832 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,360 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess