Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Series B4336
Package Tape & Reel (TR)
Frequency - Center 925.15MHz
Bandwidth 5.9MHz
Insertion Loss 1.7dB
Ratings AEC-Q200
Applications General Purpose
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.016" (0.40mm)
Dimension 0.055" L x 0.043" W (1.40mm x 1.10mm)
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 5,000
Win Source Part Number 1129711-B39202B4366P810
Ultra Librarian 3D Model Ultra Librarian B39202B4366P810 CAD Model

Description

The Qualcomm B39202B4366P810 is a high-quality SAW filter that is designed to provide reliable performance in electronic devices.

  • AEC-Q200: Rated for AEC-Q200
  • Application: General Purpose
  • Supply and Demand Status: Limited

You May Also Be Interested in

Murata Electronics North America
SAW Filter 2.35GHz
Lowest to $0.1787
ECAD model for SAFFB2G35MA0F0A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 1575.42MHz 20MHz Bandwidth SMD
Lowest to $16.3741
ECAD model for TB0281A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 881.5MHz 25MHz Bandwidth 6-SMD
Lowest to $2.9771
ECAD model for TA0363B
Murata Electronics North America
SAW Filter 1880MHz 1.1x0.9mm
Lowest to $0.2978
ECAD model for SAYEY1G88BA0B0A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 1575.42MHz 2MHz Bandwidth 5-SMD
Lowest to $1.4886
ECAD model for TA0547A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 881.5MHz 25MHz Bandwidth 6-SMD
Lowest to $1.7863
ECAD model for TA1866A
TAI-SAW TECHNOLOGY CO., LTD.
SAW Filter 836.5MHz 25MHz Bandwidth 6-SMD
Lowest to $2.0840
ECAD model for TA0174G
Raltron Electronics Corporation
FILTER SAW 942.5MHZ 6-SMD
Need more? Email Us
ECAD model for RSF-942.500-35000-3030-TR-NS3
Murata Electronics North America
SAW Filter 634MHz
Lowest to $1.1909
ECAD model for SAYRH634MBA0C0A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4503 $65.2635
110+ $1.1900 $130.9000
170+ $1.1528 $195.9760
235+ $1.1156 $262.1660
300+ $1.0786 $323.5800
405+ $0.9668 $391.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,170 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention