EN
  • EN
  • DE

B39161B5051Z710

Part No B39161B5051Z710
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 161.28MHZ 10SMD / 161.28MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 9.2dB 20MHz Bandwidth 10-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Qualcomm
Package Tape & Reel
Product Status Obsolete
Frequency - Center 161.28MHz
Bandwidth 20MHz
Insertion Loss 9.2dB
Applications Base Stations
Mounting Type Surface Mount
Package / Case 10-SMD, No Lead
Height (Max) 0.063" (1.60mm)
Size / Dimension 0.360" L x 0.189" W (9.15mm x 4.80mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 863033-B39161B5051Z710
Ultra Librarian 3D Model Ultra Librarian B39161B5051Z710 CAD Model

Description

The 863033-B39161B5051Z710 is an obsolete SAW filter designed for base station applications.

  • Size / Dimension: 0.360" L x 0.189" W (9.15mm x 4.80mm)
  • Height - Max: 0.063" (1.60mm)
  • Insertion Loss: 9.2dB
  • Bandwidth: 20MHz
  • Frequency Center: 161.28MHz
  • Package / Case: 10-SMD, No Lead
  • Packaging: Tape & Reel (TR)
  • Standard Package: 3,000 Pieces
  • Manufacturer: Qualcomm
  • Product Status: Obsolete

You May Also Be Interested in

Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
TST - Tamsan
SAW FILTER, SM1109-5PAD, 915.000
Lowest to $2.7273
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess