EN
  • EN
  • DE

B39122B8884P810

Part No B39122B8884P810
Manufacturer Qualcomm
Catalog RF Filters
Description SAW FILTER FOR GNSS L5, SIZE 1.1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Qualcomm
Series B8884
Package Tape & Reel
Product Status Active
Frequency 1.176GHz Center
Bandwidth 20.46MHz
Insertion Loss 1.4dB
Mounting Type Surface Mount
Package / Case 5-SMD, No Lead
Size / Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
Height (Max) 0.018" (0.45mm)
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1131180-B39122B8884P810
Ultra Librarian 3D Model Ultra Librarian B39122B8884P810 CAD Model

Description

The B8884 RF Filter is a high-performance component designed for use in electronic devices.

  • Series: B8884
  • Frequency: 1.176GHz center
  • Bandwidth: 20.46MHz
  • Insertion Loss: 1.4dB
  • Size: 0.043" L x 0.035" W (1.10mm x 0.90mm)
  • Mounting Type: Surface Mountable
  • Package: 5-SMD, no lead
  • Manufacturer: Qualcomm
  • Status: Active
  • Description: This filter ensures efficient signal filtering and noise reduction.

You May Also Be Interested in

Johanson Technology Inc.
FILTER LOWPASS 3.55GHZ WIMAX
Lowest to $0.8478
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 2.4GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Murata Electronics North America
RF Filters RoHS
Lowest to $12.7967

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,049 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess