EN
  • EN
  • DE

B39122B1610U810

Part No B39122B1610U810
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW RF 1220 MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel - TR
Status Active
Frequency - Center 1.22GHz
Bandwidth 8MHz
Insertion Loss 3.6dB
Applications Digital Cable Filter
Mounting SMD (SMT)
Height (Max) 0.043" (1.10mm)
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Win Source Part Number 1021486-B39122B1610U810
Family Name B1610
ECCN EAR99
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 9k pcs
Ultra Librarian 3D Model Ultra Librarian B39122B1610U810 CAD Model

Description

The Qualcomm B39122B1610U810 is a digital cable filter with an insertion loss of 3.6dB and a bandwidth of 8MHz.

  • Manufacturer: Qualcomm
  • Type: Digital Cable Filter
  • Insertion Loss: 3.6dB
  • Bandwidth: 8MHz
  • Frequency Center: 1.22GHz
  • Packaging: Reel - TR
  • Mounting Type: SMD (SMT)
  • Height: 0.043" (1.10mm)
  • Family: B1610
  • Product Category: Filter
  • Supply and Demand: Balanced
  • Quantity per Package: 9k pcs

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER SAW 1.575GHZ 5SMD / 1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 3MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 782MHZ 9SMD / 782MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2dB 10MHz Bandwidth 9-SMD, No Lead
Need more? Email Us
TST - Tamsan
SAW FILTER, SM3030-6PAD, 2492.00 / 2.492GHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 2.8dB 25MHz Bandwidth 6-SMD, No Lead
Lowest to $2.5975
Qualcomm
FILTER SAW 781.5MHZ 6SMD / 781.5MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 1.6dB 11MHz Bandwidth 6-SMD, No Lead
Lowest to $1.6320
RF Monolithics, Inc
CRF,SM,868.950 MHZ / 868.95MHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 2.2dB 650kHz Bandwidth 8-SMD, No Lead
Need more? Email Us
Qualcomm
RF FILTER SAW SMD QCS5P / 925.15MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB 5.9MHz Bandwidth 5-SMD, No Lead
Lowest to $1.2949
Qualcomm
FILTER SAW 915MHZ 5SMD / 915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
Lowest to $1.0507
Qualcomm
FILTER SAW 433.92MHZ 6SMD / 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.2dB Bandwidth 6-SMD, No Lead
Lowest to $2.5024

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8125 $52.8125
150+ $0.6667 $100.0050
235+ $0.6459 $151.7865
320+ $0.6250 $200.0000
415+ $0.6042 $250.7430
555+ $0.5417 $300.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,920 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess