EN
  • EN
  • DE

B39102B5096U410

Part No B39102B5096U410
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 1007.1MHZ / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Qualcomm
Package Tape & Reel
Product Status Obsolete
Standard Package 9,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 436151-B39102B5096U410
Ultra Librarian 3D Model Ultra Librarian B39102B5096U410 CAD Model

Description

The Qualcomm 436151-B39102B5096U410 is an obsolete SAW filter manufactured by Qualcomm.

  • Category: Filters - SAW Filters
  • Package: Tape & Reel
  • Standard Package Quantity: 9,000 pcs
  • ECCN: EAR99
  • REACH Compliance: Not affected
  • MSL Level: 1 (no moisture sensitivity)
  • HTSUS Code: 8541.60.0080
  • Production Status: No longer actively produced

You May Also Be Interested in

Qualcomm
FILTER SAW 315MHZ 8SMD / 315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.8dB 550kHz Bandwidth 8-SMD, No Lead
Need more? Email Us
Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / 2.155GHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 2.9dB 90MHz Bandwidth 6-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 915MHZ 5SMD / 915MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.5dB 26MHz Bandwidth 5-SMD, No Lead
Lowest to $1.0507
Qualcomm
FILTER SAW 1.96GHZ 6SMD / 1.96GHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 2dB 60MHz Bandwidth 6-SMD, No Lead
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.88GHZ 5SMD / 1.88GHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.4dB 59MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER SAW 1.575GHZ 5SMD / 1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.2dB 3MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Taiyo Yuden
FILTER SAW 751MHZ 5SMD / 751MHz Frequency CDMA, WCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.9dB 10MHz Bandwidth 5-SMD, No Lead
Lowest to $0.3642

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess