EN
  • EN
  • DE

QS74FCT541TSO

Part No QS74FCT541TSO
Manufacturer QSI
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086931-QS74FCT541TSO
Categories OEM Parts(O-R)
Manufacturer QSI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS74FCT541TSO CAD Model

Description

The QS74FCT541TSO is an octal buffer/line driver with three-state outputs, manufactured by QSI. It is part of the FCT (Fast CMOS Technology) family and designed for high-speed performance and low power consumption. This device is commonly used to isolate memory address drivers, clock drivers, and other bus-oriented systems.

Applications:

  • Memory Address Drivers: Buffering and driving memory address lines.
  • Clock Drivers: Providing a strong drive capability for clock signals.
  • Bus-Oriented Systems: Isolating and driving data lines in bus architectures.
  • Data Transmission: Enhancing signal strength for data transmission over longer distances.
  • Logic Level Translation: Translating logic levels between different system components.

Features:

  • Fast CMOS Technology (FCT): Ensures high-speed operation with low power dissipation.
  • Octal Buffer/Line Driver: Eight independent buffer/driver channels in a single package.
  • Three-State Outputs: Allows outputs to be in a high, low, or high-impedance state.
  • High Output Drive Capability: Provides sufficient current to drive heavily loaded lines.
  • TTL-Compatible Inputs: Compatible with standard TTL logic levels.
  • Low Ground Bounce: Minimizes ground bounce during switching transitions.

Benefits:

  • Improved Signal Integrity: Provides buffering to improve signal quality and reduce noise.
  • Enhanced System Performance: High-speed operation minimizes propagation delays, improving overall system performance.
  • Reduced Power Consumption: Low power dissipation makes it suitable for power-sensitive applications.
  • Flexible Bus Management: Three-state outputs allow for easy bus isolation and management.
  • Simplified System Design: Integrated octal buffer/driver reduces the number of discrete components needed.

Technical Specifications:

The QS74FCT541TSO typically operates with a supply voltage of 5V. Propagation delays are usually in the nanosecond range. The operating temperature range is generally from -40°C to +85°C. It is available in a Small Outline (SO) package suitable for surface mount technology.

You May Also Be Interested in

Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess