EN
  • EN
  • DE

TGA2511

Part No TGA2511
Manufacturer Qorvo US Inc.
Catalog RF Amplifiers
Description Amplifier, Low Noise , 6 - 14GHz, 12 / 6dBm, 20 / 17dB, DIE , measured as Gate bias/ Self bias
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 14 GHz
Gain 20 dB
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.56 W
Max Supply Voltage 5.5 V
Min Supply Voltage 4.5 V
Operating Supply Current 160 mA
Operating Supply Voltage 5 V
RoHS Compliant
Test Frequency 14 GHz
Win Source Part Number 1014404-TGA2511
Categories RF Amplifiers
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TGA2511 CAD Model

Description

The TGA2511 is a high-power, X-band Gallium Nitride (GaN) monolithic microwave integrated circuit (MMIC) power amplifier designed and manufactured by Qorvo US Inc. It operates within the 9.0 to 10.0 GHz frequency range. This amplifier is suitable for various radar and communication applications requiring high power and efficiency.

Applications

  • Radar Systems: Primarily used in X-band radar applications, including weather radar, surveillance radar, and military radar systems.
  • Satellite Communication: Employed in satellite uplink transmitters to amplify signals for transmission to satellites.
  • Point-to-Point Radio: Utilized in high-capacity point-to-point microwave radio links.
  • Test and Measurement Equipment: Used as a power amplifier source in test and measurement setups for X-band applications.
  • Electronic Warfare: Can be incorporated into electronic warfare systems requiring high-power amplification.

Features

  • High Output Power: Delivers significant RF output power within the X-band.
  • High Efficiency: Offers high power-added efficiency (PAE) to minimize power consumption and heat dissipation.
  • Wideband Operation: Operates across the 9.0 to 10.0 GHz frequency band.
  • GaN Technology: Utilizes GaN technology for enhanced power density and thermal performance.
  • Integrated Matching Networks: Includes on-chip matching networks to simplify integration into systems.

Benefits

  • Increased Radar Range: Enables radar systems to detect targets at longer distances.
  • Improved Signal Quality: Provides a high-power signal with minimal distortion.
  • Reduced System Size: Compact design allows for integration into smaller radar and communication systems.
  • Lower Operating Costs: High efficiency reduces power consumption, leading to lower operational expenses.
  • Enhanced System Reliability: GaN technology provides improved thermal performance, increasing the reliability of the system.

Additional Details

The TGA2511 is packaged in a surface-mountable package, which facilitates efficient assembly onto printed circuit boards. It operates from a specified DC voltage and draws a certain amount of current depending on the output power level. The amplifier exhibits a gain value within the X-band, ensuring sufficient signal amplification. The GaN-on-SiC technology provides excellent thermal conductivity, allowing the device to operate at high power levels without overheating. It is also designed with robust input and output matching networks, simplifying the integration process for system designers. The device is also typically characterized by parameters like gain flatness, input and output return loss, and harmonic performance.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3129 $240.6258
3+ $116.3027 $348.9081
4+ $104.2711 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess