EN
  • EN
  • DE

SBB-5000

Part No SBB-5000
Manufacturer Qorvo US Inc.
Catalog OEM Parts ( S )
Description Amplifier, Gain Block, 0.05 to 6 GHz, 20.5 dB, 20 dBm, 5V, DIE, Active Bias
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014306-SBB-5000
Categories OEM Parts( S )
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBB-5000 CAD Model

Description

The Qorvo SBB-5000 is a high-performance GaAs HBT (Heterojunction Bipolar Transistor) amplifier designed for a wide range of applications in the DC to 6 GHz frequency range. It offers excellent gain, low noise figure, and high linearity, making it suitable for demanding RF and microwave systems.

Applications

  • Cellular infrastructure
  • Wireless communications
  • Satellite communications
  • Cable TV (CATV) applications
  • Test and measurement equipment
  • General-purpose RF amplification

Features

  • High gain: Typically 20 dB
  • Low noise figure: Typically 3 dB
  • High output power: Up to 20 dBm
  • Wide bandwidth: DC to 6 GHz
  • Internally matched for 50 Ohm operation
  • Single positive supply voltage
  • Small surface mount package

Benefits

  • Improved system performance: Enhances signal strength and reduces noise in RF systems.
  • Simplified design: Internal matching simplifies impedance matching and reduces external component count.
  • Wide application range: Suitable for various frequency bands and applications.
  • High reliability: Provides stable and consistent performance over time.
  • Compact size: Allows for easy integration into small form factor systems.

Additional Details

The SBB-5000 operates with a single positive supply voltage. It offers a typical output power of up to 20 dBm at 1 dB compression point. The device is internally matched to 50 Ohms, which simplifies its integration into RF circuits. It has excellent gain flatness across its specified frequency range. The SBB-5000 is often used as a driver amplifier or a low-noise amplifier in various communication systems. The device is typically packaged in a small surface mount package, allowing for high-density board layouts. It offers good linearity performance, making it suitable for applications requiring low distortion. It is used in pre-driver and final driver stages in communication systems.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess