EN
  • EN
  • DE

LPC1311FHN33QFN33

Part No LPC1311FHN33QFN33
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070629-LPC1311FHN33QFN33
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC1311FHN33QFN33 CAD Model

Description

The LPC1311FHN33QFN33 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and low power consumption. This MCU is part of the LPC1300 series, which is based on the powerful ARM Cortex-M3 processor. The ARM Cortex-M3's 32-bit architecture provides an optimal balance between processing power and energy efficiency, making it an ideal choice for a wide range of embedded applications.

Key Features

  • CPU: 32-bit ARM Cortex-M3 processor, running at frequencies of up to 72 MHz.
  • Memory: Equipped with 8 KB of on-chip Flash memory and 2 KB of SRAM, offering ample space for complex code and data storage.
  • Package: Available in a compact 33-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications.
  • I/O Ports: Provides a variety of peripherals including GPIO (General Purpose Input/Output) pins, UART, I2C, and SPI for versatile connectivity options.
  • Power Efficiency: Features an array of power-saving modes, including deep power-down and power gating, which significantly extend battery life in portable devices.
  • Clock Management: Comes with an internal oscillator and a PLL (Phase-Locked Loop) for precise clock generation, which is crucial for timing-sensitive tasks.
  • Debugging: Supports in-system programming and in-application programming with on-chip debug support, simplifying development and troubleshooting.

Applications

The LPC1311FHN33QFN33 is versatile enough to be used in a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive, and Internet of Things (IoT) devices. Its robust architecture and feature set make it particularly well-suited for tasks that require efficient data processing and minimal power consumption.

Manufacturer Support

NXP provides comprehensive support for the LPC1311FHN33QFN33 MCU, including detailed datasheets, technical documentation, and a suite of development tools. This ensures that engineers can fully leverage the capabilities of the MCU in their designs and bring their products to market quickly and efficiently.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess