EN
  • EN
  • DE

RFSW6023TR7

Part No RFSW6023TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Switch SPDT 100MHz to 5GHz 26dB 12-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011923-RFSW6023TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFSW6023TR7 CAD Model

Description

The RFSW6023TR7 is a high-performance Single Pole Double Throw (SPDT) switch from Qorvo. This switch is designed for a broad range of applications requiring fast switching speeds, low insertion loss, and high isolation. It operates over a wide frequency range, making it suitable for various wireless communication systems.

Applications:

  • Cellular infrastructure: Used in base stations and remote radio heads.
  • Wireless networking: Employed in Wi-Fi and WLAN systems.
  • Test and measurement equipment: Utilized in signal routing and switching matrices.
  • Satellite communications: Found in LNBs and transceivers.
  • Aerospace and defense: Integrated into radar and communication systems.

Features:

  • High isolation: Provides excellent signal isolation between ports.
  • Low insertion loss: Minimizes signal attenuation for improved performance.
  • Fast switching speed: Enables rapid signal routing and dynamic configuration.
  • Wide frequency range: Operates efficiently across a broad spectrum of frequencies.
  • Compact package: Small form factor for space-constrained applications.
  • High power handling: Capable of handling substantial RF power levels.
  • Integrated logic control: Simplifies control interface with standard CMOS logic.

Benefits:

  • Improved system performance: Low insertion loss and high isolation enhance signal quality.
  • Increased design flexibility: Wide frequency range and compact size allow for versatile integration.
  • Reduced component count: Integrated logic control simplifies circuit design.
  • Enhanced reliability: Robust design ensures dependable operation in demanding environments.
  • Cost-effective solution: Provides high performance at a competitive price point.

Additional Details:

The RFSW6023TR7 operates with a supply voltage typically in the range of 2.7V to 5.5V. It is characterized by its low current consumption, contributing to energy efficiency. The switch is designed to meet stringent industry standards for reliability and performance. The device is offered in a small surface-mount package, facilitating automated assembly and minimizing board space. Its control interface is compatible with standard CMOS logic levels, allowing for easy integration with microcontrollers and digital signal processors. The RFSW6023TR7 is suitable for applications requiring high linearity and low harmonic distortion. This SPDT switch helps maintain signal integrity and enhances overall system reliability in various wireless and RF applications.

You May Also Be Interested in

TURCK
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Microchip Technology
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5883 $70.5883
2+ $68.3824 $136.7648
3+ $66.1765 $198.5295
4+ $63.9706 $255.8824
6+ $57.3530 $344.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess