EN
  • EN
  • DE

RFSA3513TR7

Part No RFSA3513TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description 5-BIT Soi, Addressable Dsa, 3X3QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088267-RFSA3513TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFSA3513TR7 CAD Model

Description

The RFSA3513TR7 is a high-performance, Gallium Nitride (GaN) based, single-pole double-throw (SPDT) switch designed for demanding applications in wireless infrastructure, test and measurement equipment, and radar systems. This switch offers exceptional linearity, low insertion loss, and high isolation across a broad frequency range, making it suitable for both transmit and receive paths in various communication systems.

Applications

  • Wireless Infrastructure: Base stations, remote radio heads (RRHs), and distributed antenna systems (DAS).
  • Test and Measurement Equipment: Signal generators, spectrum analyzers, and network analyzers.
  • Radar Systems: Phased array radar, weather radar, and air traffic control radar.
  • General Purpose RF Switching: Used in any application requiring high-performance SPDT switching.

Features

  • High Power Handling: Capable of handling high RF power levels without significant degradation in performance.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Isolation: Provides excellent isolation between ports, preventing signal leakage and interference.
  • Wide Frequency Range: Operates effectively across a broad range of frequencies, making it versatile for various applications.
  • Fast Switching Speed: Enables rapid switching between ports, crucial for time-division duplexing (TDD) systems.
  • GaN Technology: Utilizes Gallium Nitride (GaN) technology for enhanced performance and reliability.
  • SPDT Configuration: Single-pole double-throw configuration allows for switching between two different signal paths.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to improved signal quality and overall system performance.
  • Increased Power Efficiency: High power handling capability allows for efficient use of power amplifiers.
  • Enhanced Reliability: GaN technology provides superior reliability and longevity compared to traditional semiconductor technologies.
  • Simplified System Design: SPDT configuration simplifies the design of RF front-ends.
  • Reduced Signal Distortion: Excellent linearity minimizes signal distortion, ensuring accurate signal transmission.

Additional Details

The RFSA3513TR7 typically operates with a positive supply voltage. Its compact size and surface-mount package facilitate easy integration into various circuit board designs. The switch is designed to meet stringent industry standards for performance and reliability. It is often used in conjunction with other RF components, such as filters, amplifiers, and attenuators, to create complete RF front-end solutions. Specific parameters like insertion loss, isolation, and power handling depend on the operating frequency and bias conditions, which are detailed in the product datasheet.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2944 $52.9440
24+ $4.3441 $104.2584
36+ $4.2084 $151.5024
50+ $4.0726 $203.6300
64+ $3.9369 $251.9616
85+ $3.5296 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,880 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess