EN
  • EN
  • DE

RFPP9850

Part No RFPP9850
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Amp Module Hybrid Push Pull Amplifier Module Single 40 to 1003MHz 24VDC Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028510-RFPP9850
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFPP9850 CAD Model

Description

The RFPP9850 is a high-power, pulsed GaN transistor designed for L-band radar applications. Manufactured by Qorvo, a leading provider of RF solutions, this transistor offers exceptional performance in demanding environments where high power and efficiency are critical.

Applications

  • L-Band Radar Systems: Primarily used in radar systems operating in the L-band frequency range (1-2 GHz) for military and commercial applications.
  • Pulse Amplifiers: Ideal for use in pulse amplifiers requiring high peak power and fast switching speeds.
  • Air Traffic Control Radar: Can be implemented in air traffic control systems for detecting and tracking aircraft.
  • Weather Radar: Suitable for weather radar applications where long-range detection is necessary.
  • Surveillance Radar: Used in surveillance radar systems for monitoring and security purposes.

Features

  • High Output Power: Delivers high peak output power suitable for long-range radar applications.
  • High Efficiency: Provides high power-added efficiency (PAE), reducing power consumption and heat dissipation.
  • GaN Technology: Utilizes Gallium Nitride (GaN) technology for superior performance compared to traditional silicon-based transistors.
  • Pulsed Operation: Optimized for pulsed operation, enabling high peak power levels with low average power consumption.
  • Wideband Performance: Offers broadband performance across the L-band frequency range.

Benefits

  • Extended Range: High output power enables extended detection range in radar applications.
  • Reduced System Cost: High efficiency lowers power supply requirements and reduces overall system cost.
  • Improved Reliability: GaN technology provides enhanced reliability and longer lifespan compared to silicon.
  • Compact Design: Enables smaller and lighter radar system designs due to the high power density of GaN.
  • Enhanced Performance: Superior performance characteristics compared to traditional transistors, resulting in improved radar accuracy and resolution.

Additional Details

The RFPP9850 is typically supplied in a ceramic package designed for optimal thermal performance. It requires careful impedance matching to achieve optimal performance. The transistor's GaN-on-SiC construction provides excellent thermal conductivity, allowing for efficient heat dissipation. Its rugged design ensures reliable operation under harsh environmental conditions. It is important to consult the manufacturer's datasheet for specific operating conditions and recommendations.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Microchip Technology
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Panjit
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.9271 $86.9271
2+ $71.3249 $142.6498
3+ $69.0960 $207.2880
4+ $66.8670 $267.4680
5+ $64.6381 $323.1905
6+ $57.9514 $347.7084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess