EN
  • EN
  • DE

RFPA2172TR13

Part No RFPA2172TR13
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835419-RFPA2172TR13
Ultra Librarian 3D Model Ultra Librarian RFPA2172TR13 CAD Model

Description

The Qorvo RFPA2172TR13 is a high-efficiency, high-linearity power amplifier designed for various wireless communication applications. It is particularly well-suited for use in cellular infrastructure, small cell base stations, and other applications requiring high performance and energy efficiency.

Applications

  • Cellular Base Stations: Used in macro and micro base stations to amplify signals for wireless communication.
  • Small Cell Base Stations: Employed in small cell deployments to enhance network coverage and capacity.
  • Wireless Infrastructure: Utilized in repeater and booster systems to extend the range of wireless signals.
  • Public Safety Radio: Used in public safety communication systems to provide reliable signal amplification.
  • Test and Measurement Equipment: Employed in signal generators and power meters for accurate signal amplification.

Features

  • High Efficiency: Minimizes power consumption, reducing operating costs and heat generation.
  • High Linearity: Ensures accurate signal amplification with minimal distortion.
  • Wideband Operation: Supports a broad range of frequencies for versatile application.
  • Integrated Matching Network: Simplifies circuit design and reduces external component count.
  • Compact Package: Small form factor for easy integration into various systems.

Benefits

  • Reduced Power Consumption: High efficiency lowers power consumption and reduces operating costs.
  • Improved Signal Quality: High linearity ensures accurate signal amplification with minimal distortion.
  • Versatile Application: Wideband operation supports a broad range of frequencies.
  • Simplified Design: Integrated matching network simplifies circuit design and reduces external component count.
  • Compact Integration: Small form factor allows for easy integration into various systems.

Additional Details

The RFPA2172TR13 is typically fabricated using advanced semiconductor technologies to achieve high performance and reliability. It often includes internal bias circuitry and protection features to simplify system design and ensure robust operation. The amplifier's linearity is crucial for maintaining signal integrity in wireless communication systems, preventing interference and ensuring accurate data transmission. Its high efficiency is essential for reducing power consumption and minimizing heat dissipation in base station applications. Detailed specifications usually include gain, output power, efficiency, and linearity performance metrics, as well as thermal management considerations. Proper heat sinking and thermal design are critical for ensuring the long-term reliability of the amplifier.

Often comes in a surface mount package for ease of assembly. Be sure to review thermal considerations for optimal performance.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6553 $51.1742
30+ $3.4239 $102.7170
46+ $3.3083 $152.1818
66+ $3.0769 $203.0754
85+ $2.9612 $251.7020
106+ $2.8456 $301.6336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess