EN
  • EN
  • DE

RFFM4552TR7

Part No RFFM4552TR7
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835395-RFFM4552TR7
Ultra Librarian 3D Model Ultra Librarian RFFM4552TR7 CAD Model

Description

The RFFM4552TR7 is a front-end module (FEM) developed by Qorvo, a leader in radio frequency (RF) solutions. This FEM is designed to provide high-performance signal amplification and filtering for wireless communication systems. Integrating a power amplifier (PA), low noise amplifier (LNA), and filtering components, the RFFM4552TR7 optimizes signal quality and range while minimizing board space. It is engineered to meet the demanding requirements of modern wireless applications, offering a compact and efficient solution for RF front-end design.

Applications

  • Wireless Local Area Networks (WLAN): Used in Wi-Fi routers, access points, and client devices to enhance signal strength and coverage.
  • IoT Devices: Integrated into various Internet of Things (IoT) devices, such as smart home sensors and connected appliances, to ensure reliable wireless connectivity.
  • Mobile Devices: Incorporated into smartphones and tablets to improve Wi-Fi performance and extend battery life.
  • Smart Home Applications: Employed in smart home hubs and other connected devices for seamless and consistent wireless communication throughout the home.
  • Wireless Audio/Video Streaming: Utilized in devices designed for streaming high-definition audio and video content wirelessly, providing a stable and uninterrupted connection.

Features

  • Integrated PA, LNA, and Filtering: Combines power amplification, low-noise amplification, and filtering functions into a single module, reducing component count and board space.
  • High Output Power: Delivers sufficient output power to maintain a strong and stable signal, even in challenging environments.
  • Low Noise Figure: Minimizes noise introduced into the receive signal path, improving receiver sensitivity and the ability to detect weak signals.
  • Compact Size: The small surface-mount package allows for easy integration into space-constrained applications where board space is limited.
  • High Linearity: Ensures signal integrity and minimizes distortion, resulting in accurate and reliable data transmission.
  • TR7 Package: Supplied in tape and reel packaging for automated assembly processes, facilitating efficient manufacturing and reducing production costs.

Benefits

  • Improved System Performance: Enhances the range and reliability of wireless communication links, providing a more robust and consistent connection.
  • Simplified Design: Reduces the complexity of the RF front-end design, saving valuable time and resources during product development.
  • Reduced BOM Cost: Integrates multiple components into a single module, lowering the overall bill of materials (BOM) cost and streamlining procurement.
  • Smaller Footprint: Minimizes the space required on the PCB, enabling the design of more compact and portable devices.
  • Enhanced Receiver Sensitivity: The low noise amplifier improves the ability of the receiver to detect weak signals, extending the effective range of the wireless system.
  • Faster Time-to-Market: Simplifies the design and assembly process, allowing manufacturers to bring their products to market more quickly.

The RFFM4552TR7 is designed to operate within a specified voltage range and complies with the regulatory requirements for wireless devices. Its integrated filtering circuitry effectively attenuates unwanted signals, preventing interference with other wireless systems and ensuring signal purity. The module undergoes rigorous testing and characterization to ensure consistent performance across a wide range of operating conditions, making it a reliable choice for demanding wireless applications. Its compact size, high level of integration, and robust performance make it particularly well-suited for mobile devices, IoT applications, and other space-constrained designs.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8376 $64.3160
80+ $1.5084 $120.6720
120+ $1.4611 $175.3320
165+ $1.4137 $233.2605
215+ $1.3664 $293.7760
285+ $1.2255 $349.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess